location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MV84A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905504923 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 00:02:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Give your printed materials a professional look and feel. HP Professional Business Paper, Glossy provides printshop-quality output for all your marketing materials, from brochures to flyers and point-of-sale collateral.
  • - Print with FSC®-certified[1] HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your prints are recyclable as mixed paper.[2]
  • - HP Professional Business Paper, Glossy works with inkjet printers and is optimized for HP printers and Original HP Ink, for compelling brochures, flyers, and marketing materials.
Warranty: 12 months from date of purchase
Long product name HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in :
The long product name of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
More>>>
HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
The official description of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for inkjet printer users and HP Inkjet printer owners producing flyers/handouts, brochures, and point-of-sale collateral.

Print projects with a professional look and feel on both sides. HP Professional Business Paper, Glossy is FSC® certified[1] and provides crisp, black text and sharp color graphics on brochures, flyers, and marketing materials.

Short summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
This short summary of the HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in, Inkjet printing, A3 (297x420 mm), Gloss, 150 sheets, 180 g/m², White

Long summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in. Recommended usage: Inkjet printing, Paper size: A3 (297x420 mm), Finish type: Gloss. Width: 420 mm, Depth: 297 mm, Height: 31 mm. Pallet width (UK): 119.9 cm, Pallet length (UK): 80 cm, Pallet height (UK): 10 m. Products per pallet: 125 pc(s), Quantity per pack: 1 pc(s). Pallet dimensions (W x D x H): 1198.88 x 800.1 x 10049.02 mm, Pallet dimensions (W x D x H) (imperial): 1198.9 x 800.1 x 1049 mm (47.2 x 31.5 x 41.3"), Pallet weight (imperial): 416.3 kg (917.8 lbs)

Features
Recommended usage *
Inkjet printing
Paper size *
A3 (297x420 mm)
Finish type *
Gloss
Sheets per pack *
150 sheets
Coloured paper *
No
Product colour
White
Media weight *
180 g/m²
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
15 - 35%
Operating temperature (T-T)
20 - 80 °C
Storage temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
420 mm
Depth
297 mm
Height
31 mm
Package width
420 mm
Package depth
297 mm
Package height
31 mm
Package weight
3.33 kg
Brand-specific features
HP GTIN (EAN/UPC)
193905504923
Technical details
Master (outer) case gross weight (imperial)
16.7 kg (36.7 lbs)
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
119.9 cm
Pallet length (UK)
80 cm
Pallet height (UK)
10 m
Pallet weight (UK)
416.3 kg
Pallet gross weight
416.32 g
Master (outer) cases per pallet
25 pc(s)
Master (outer) case gross weight
16.65 g
Products per master (outer) case
5 pc(s)
Other features
Products per pallet
125 pc(s)
Pallet dimensions (W x D x H)
1198.88 x 800.1 x 10049.02 mm
Pallet dimensions (W x D x H) (imperial)
1198.9 x 800.1 x 1049 mm (47.2 x 31.5 x 41.3")
Pallet weight (imperial)
416.3 kg (917.8 lbs)
Quantity per pack
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
Disclaimer

[1] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.