ENVY TE02-1002naBundle DT PC, Windows 11 Home, Intel® Core™ i5, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3050
An upgradeable PC built to help your creativity grow
Create without limits with the HP Envy Desktop PC —the perfect companion for turning your creative dreams into reality. Get to work with an Intel® Processor[1], NVIDIA graphics, and tool-less upgradability[2]. Easy access ports let you seamlessly connect additional devices. Additionally, the PC's sustainable design helps protect our shared future.
HP ENVY TE02-1002na, Intel® Core™ i5, i5-13400, 16 GB, DDR4-SDRAM, 1.51 TB, Windows 11 Home
HP ENVY TE02-1002na. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 4000 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Silver