location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 425 Programmable Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
425 Programmable Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7M1D5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192652282 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 13:24:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 425 Programmable Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This Bluetooth mouse delivers portable performance wherever you go. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface[1]. You’ll get up to 24 months of battery life[2] from one AA battery and with quiet clicking, you can work confidently, anywhere.
  • - Regardless of what device or OS you use[3], stay connected to up to three devices with just one mouse. Work seamlessly wherever you go with instant, dongle-free, connection via low-energy Bluetooth 5.3 and Microsoft Swift Pair.
  • - Customize your mouse to how you work best. Simply download the HP Accessory Center app and you’ll be able to program six buttons[4] to your workflow and maximize productivity. A 4-D tilt wheel delivers effortless horizontal scrolling.
  • - Designed without compromise, this slim, sleek and lightweight mouse provides all day, everyday comfort with its light weight and rubber side grips. Plus, you can feel good about your mouse, as it contains 50% post-consumer recycled materials[5], and comes in recyclable packaging[5].
Warranty: HP standard one-year limited warranty
Long product name HP 425 Programmable Bluetooth Mouse :
The long product name of HP 425 Programmable Bluetooth Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

425 Programmable Bluetooth Mouse
More>>>
HP 425 Programmable Bluetooth Mouse:
The official description of HP 425 Programmable Bluetooth Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplicity Meets Portability
A portable Bluetooth mouse that works wherever you do with instant, seamless connectivity to up to three devices. Plus, program up to six buttons with app-specific functions and your favorite shortcuts to simplify your workflow. Made for you and whatever it is you do.

Short summary description HP 425 Programmable Bluetooth Mouse:
This short summary of the HP 425 Programmable Bluetooth Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 425 Programmable Bluetooth Mouse, Ambidextrous, Bluetooth, 4000 DPI, Black

Long summary description HP 425 Programmable Bluetooth Mouse:
This is an auto-generated long summary of HP 425 Programmable Bluetooth Mouse based on the first three specs of the first five spec groups.

HP 425 Programmable Bluetooth Mouse. Form factor: Ambidextrous. Device interface: Bluetooth, Movement resolution: 4000 DPI, Buttons quantity: 6, Scroll type: Wheel. Product colour: Black

Performance. Simplified.
Performance. Simplified.

This Bluetooth mouse delivers portable performance wherever you go. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface[1]. You’ll get up to 24 months of battery life[2] from one AA battery and with quiet clicking, you can work confidently, anywhere.

Move. Connect. Work. Repeat.
Move. Connect. Work. Repeat.

Regardless of what device or OS you use[3], stay connected to up to three devices with just one mouse. Work seamlessly wherever you go with instant, dongle-free, connection via low-energy Bluetooth 5.3 and Microsoft Swift Pair.

Customize to Optimize
Customize to Optimize

Customize your mouse to how you work best. Simply download the HP Accessory Center app and you’ll be able to program six buttons[4] to your workflow and maximize productivity. A 4-D tilt wheel delivers effortless horizontal scrolling.

Quieter Clicks

With its quiet click feature, you can create a peaceful wherever workspace while reducing distractions and without disturbing others.

Bluetooth Swift Pair Connectivity

Connect quickly and easily to almost any device. With Microsoft Swift Pair and Bluetooth®, avoid having to navigate the settings menu.

Enhanced 4-way Scrolling

Perfect for viewing wide documents or Web pages, the customizable 4-way tilt wheel provides left/right and up/down scrolling, as well as programmable features. [4]

All Day, Everyday Comfort

This sleek, lightweight mouse with rubber side grips delivers everyday comfort and precision, even after long hours of use.

Mouse
Device interface *
Bluetooth
Movement resolution *
4000 DPI
Scroll type *
Wheel
Buttons quantity *
6
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Weight & dimensions
Width
108.6 mm
Weight & dimensions
Depth
61.6 mm
Height
38 mm
Weight
89 g
Packaging data
Package width
108 mm
Package depth
46 mm
Package height
127 mm
Package weight
94 g
Brand-specific features
HP GTIN (EAN/UPC)
197192652299
Country Distributor
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 425 Programmable Bluetooth Mouse:
Disclaimer

[1] Glass surface may affect functionality.
[2] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
[3] Compatible with Windows® 10 and higher, Chrome, and Mac®.
[4] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Technical specification disclaimers
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Wireless range may vary base on user environmental and computer conditions.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
HP includes a one-year (two-year) limited warranty with online support available 24 x 7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.