location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7K6E4AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7K6E4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192562703 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:15:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: RJ-45
  • - Output interface: Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) :
The long product name of HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 Mini Remote System Controller
More>>>
Short summary description HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 7K6E4AA, RJ-45, Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1), Black, 0 - 50 °C, 130 mm, 70 mm

Long summary description HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of HP 7K6E4AA interface cards/adapter Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

HP 7K6E4AA. Host interface: RJ-45, Output interface: Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Black. Width: 130 mm, Depth: 70 mm, Height: 35 mm

Ports & interfaces
Host interface *
RJ-45
Output interface *
Mini DisplayPort, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)
Design
Internal *
No
Product colour
Black
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
130 mm
Depth
70 mm
Height
35 mm
Weight
307 g
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)