HP logo

HP ENVY 27-b212na Intel® Core™ i7 i7-9700T 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21711
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
17 Dec 2019
Bullet Points HP ENVY 27-b212na Intel® Core™ i7 i7-9700T 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700T (12MB Cache, 2GHz)
  • - 68.6 cm (27") 4K Ultra HD 3840 x 2160 IPS Touch, NVIDIA GeForce GTX 1050 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 256GB SSD
Long product name HP ENVY 27-b212na Intel® Core™ i7 i7-9700T 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:

Intel Core i7-9700T (12MB Cache, 2GHz), 16GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, 68.6 cm (27") 4K Ultra HD 3840 x 2160 IPS Touch, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 (4GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision FHD IR, Windows 10 Home 64-bit

HP ENVY 27-b212na Intel® Core™ i7 i7-9700T 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:

Art of power
With sophisticated style and exceptional performance, the HP ENVY All-in-One transforms your work space into a gallery space. It combines sleek, modern design with cutting-edge power for a machine you won’t just want to work on – you’ll want to show off.

Short summary description HP ENVY 27-b212na Intel® Core™ i7 i7-9700T 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:

HP ENVY 27-b212na, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 2.26 TB, Windows 10 Home

Long summary description HP ENVY 27-b212na Intel® Core™ i7 i7-9700T 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:

HP ENVY 27-b212na. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP ENVY 27-b212na Intel® Core™ i7 i7-9700T 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver 7GS76EA:
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [2] Quad HD content required to view full QHD images. [3] 4K content required to view full 4K images. [18] Features may require software or other 3rd party applications to provide the described functionality. [19] Transfer rate may vary. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.