HP logo

HP OMEN Obelisk by Desktop 875-0044na Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13022
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
28 Nov 2019
Short summary description HP OMEN Obelisk by Desktop 875-0044na Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP OMEN Obelisk by Desktop 875-0044na, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 2.26 TB, Windows 10 Home

Long summary description HP OMEN Obelisk by Desktop 875-0044na Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP OMEN Obelisk by Desktop 875-0044na. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.