HP logo

HyperX Cloud MIX Buds 2 Wireless Headphones (Black)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10050
Info modified on:
10 Nov 2024, 01:09:38
Bullet Points HyperX Cloud MIX Buds 2 Wireless Headphones (Black):
  • - Block out the outside world and immerse yourself into a world of gaming with hybrid active noise cancellation.
  • - Minimize audio lag across multiple platforms thanks to the wireless 2.4GHz USB-C dongle. HyperX Cloud MIX Buds 2’s latency was as low as 20ms<sup>[2]</sup> in internal testing.
  • - Bluetooth 5.3 LE Audio technology delivers enhanced audio quality with LC3 support, longer battery life, and a more stable, robust wireless connection.
  • - Beamforming microphones in each earbud, combined with AI noise reduction helps to ensure that you can be heard clearly while chatting, talking to your squad, or taking calls.
  • - 9mm drivers combined with tuned audio profiles in HyperX NGENUITY Software allow you to get great audio, personalized for the way you listen.
  • - Get up to 26 hours of gaming and audio entertainment with the Cloud MIX Buds 2, and their charging carrying case. More than enough battery to get you through your long commutes and travels.
  • - For times when you want to make sure you can still hear the outside world, Ambient Sound Mode allows more background noise in, so you won’t miss out on important sounds from real life.
  • - Get comfy with 3 included ear tip sizes and an ergonomic fit. The ideal choice for when you don’t want to mess up your hair or wear a full headset, but you still want great, low latency gaming audio.
Long product name HyperX Cloud MIX Buds 2 Wireless Headphones (Black):

HyperX Cloud MIX Buds 2 Wireless Headphones (Black)

HyperX Cloud MIX Buds 2 Wireless Headphones (Black):

Game On: Anytime, Anywhere.
HyperX Cloud MIX Buds 2 deliver versatile, low-latency wireless audio so you can have your own personal gaming oasis wherever real life may take you. Connect across multiple platforms with the included 2.4 GHz dongle to treat yourself to a seamless, ultra-low latency wireless connection, or use the Bluetooth 5.3 LE Audio connection for on-the-go convenience. Stay immersed in your world by blocking out the outside world with the Cloud MIX Buds 2’s hybrid ANC. For times when you need to stay aware of your surroundings, switch to Ambient Sound Mode and stay connected to the world around you. With up to 26 hours of long-lasting battery life[1], you’ll have more than enough time to escape into your audio entertainment on even the longest of commutes.

Short summary description HyperX Cloud MIX Buds 2 Wireless Headphones (Black):

HyperX Cloud MIX Buds 2 Wireless Headphones (Black), Wireless, 5 - 22500 Hz, Calls/Music, 4.4 g, Headset, Black

Long summary description HyperX Cloud MIX Buds 2 Wireless Headphones (Black):

HyperX Cloud MIX Buds 2 Wireless Headphones (Black). Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 5 - 22500 Hz. Wireless range: 20 m. Weight: 4.4 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HyperX Cloud MIX Buds 2 Wireless Headphones (Black) 7D0A4AA:
[1] Tested at 50% headphone volume, continuous playback via Bluetooth when ANC is off. Earbuds have up to 7 hours of battery life and up to an additional 19 hours using the charging case. Actual battery life will vary with use and maximum capacity.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.