HP logo

HP 79U74AA memory module 16 GB 1 x 16 GB DDR5 5600 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43100
Info modified on:
24 Oct 2024, 09:34:42
Warranty:
1 Yea
Long product name HP 79U74AA memory module 16 GB 1 x 16 GB DDR5 5600 MHz ECC:

16GB DDR5 (1x16GB) 5600 SODIMM ECC Memory

Short summary description HP 79U74AA memory module 16 GB 1 x 16 GB DDR5 5600 MHz ECC:

HP 79U74AA, 16 GB, 1 x 16 GB, DDR5, 5600 MHz

Long summary description HP 79U74AA memory module 16 GB 1 x 16 GB DDR5 5600 MHz ECC:

HP 79U74AA. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR5, Memory clock speed: 5600 MHz, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.