HP logo

HP Intel Pentium G3460 processor 3.5 GHz 3 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52852
Info modified on:
17 Jul 2025, 16:37:21
Short summary description HP Intel Pentium G3460 processor 3.5 GHz 3 MB Smart Cache:

HP Intel Pentium G3460, Intel Pentium G, LGA 1150 (Socket H3), 22 nm, G3460, 3.5 GHz, 64-bit

Long summary description HP Intel Pentium G3460 processor 3.5 GHz 3 MB Smart Cache:

HP Intel Pentium G3460. Processor family: Intel Pentium G, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L. On-board graphics card model: Intel® HD Graphics, Maximum on-board graphics card memory: 1.7 GB, On-board graphics card outputs supported: DVI, DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2. Compatibility: ProDesk 400 G2.5 280 G1

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.