HP logo

HP 762U0AA monitor mount / stand 80 cm (31.5") Desk Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124133
Info modified on:
29 Oct 2024, 08:01:49
Long product name HP 762U0AA monitor mount / stand 80 cm (31.5") Desk Black, Silver:

Quick Release Monitor Single Arm

HP 762U0AA monitor mount / stand 80 cm (31.5") Desk Black, Silver:

Quick Release Monitor Single Arm

Give yourself more options for comfort and more space on your desk with the HP Quick Release Monitor Arm. With three easy options to mount on your desk and quick release attach for select E-Series G5 monitors[1], it's never been easier to maximize workday comfort and desk space.

Short summary description HP 762U0AA monitor mount / stand 80 cm (31.5") Desk Black, Silver:

HP 762U0AA, Bolt-through, 6.8 kg, 54.5 cm (21.4"), 80 cm (31.5"), 100 x 100 mm, Black, Silver

Long summary description HP 762U0AA monitor mount / stand 80 cm (31.5") Desk Black, Silver:

HP 762U0AA. Mounting: Bolt-through, Maximum weight capacity: 6.8 kg, Minimum screen size: 54.5 cm (21.4"), Maximum screen size: 80 cm (31.5"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -5 - 20°. Product colour: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.