Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
739962-001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
739962-001
Category
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8707
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 08 Jan 2019 15:59:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III :
The short editorial description of HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III

600 GB, 2.5", SATA, 6 Gb/s, SSD
More>>>
HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III:
The official marketing text of HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III as supplied by the manufacturer

We are in a multi-year journey to turn HP around, and we have put in place a plan to restore HP to growth. We know where we need to go, and we're making progress.

We continue to drive product innovation in our core markets, with a focus on cloud, security, and big data.

We see big opportunities ahead, and we are well positioned to take advantage of these opportunities with our remarkable set of assets and strengths. We have the people, the plan, and the foundation in place to help us succeed on the next phase of the journey.

Short summary description HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III:
This short summary of the HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

HP 739962-001, 600 GB, 2.5", 6 Gbit/s

Long summary description HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III:
This is an auto-generated long summary of HP 739962-001 internal solid state drive 2.5" 600 GB Serial ATA III based on the first three specs of the first five spec groups.

HP 739962-001. SSD capacity: 600 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Features
SSD form factor *
The size of the solid-state drive, given in inches
2.5"
SSD capacity *
The Solid State Drive's data storage capacity.
600 GB
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA III
Features
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
6 Gbit/s
Other features
Internal
The product is built in.
Yes