location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud III - Gaming Headset (Black/Red)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud III - Gaming Headset (Black/Red)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
727A9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029008237 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Cloud III - Gaming Headset (Black/Red)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comfort’s in the Cloud III’s DNA. HyperX signature memory foam in the headband and ear cushions wrapped in soft, premium leatherette make for a plush, comfortable fit all around.
  • - Angled 53mm drivers have been tuned by HyperX audio engineers to provide the optimal listening experience that accents the dynamic sounds of gaming.
  • - Captures high-quality audio for clear voice chat and calls. The mic is noise-cancelling and features a built-in mesh filter to reduce disruptive sounds. It also features an LED mic mute indicator that lets you know when you’re muted.
  • - The headset is flexible and features a full metal frame so it’s resilient against travel, accidents, mishaps, and those ‘level-headed’ reactions to losses and defeat screens.
  • - A lifetime activation of DTS Spatial Audio will help amp up your audio advantage and immersion on PC with its precise sound localization and virtual 3D sound stage.
  • - Dodge annoying in-game and system menus. Quickly adjust the headphone volume and mute your microphone with controls right on the Cloud III’s earcup.
  • - The Cloud III is compatible with PC, PS5, PS4, Xbox Series X/S, Xbox One, Nintendo Switch, Mac and mobile devices. 3.5mm, USB-A, and USB-C connectors are included for maximum compatibility, no matter how you game.
Warranty: 2 years
Long product name HyperX Cloud III - Gaming Headset (Black/Red) :
The long product name of HyperX Cloud III - Gaming Headset (Black/Red). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud III - Gaming Headset (Black/Red)
More>>>
HyperX Cloud III - Gaming Headset (Black/Red):
The official description of HyperX Cloud III - Gaming Headset (Black/Red) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Legend Reborn.
The HyperX Cloud III is an evolution of our legendary Cloud II, which is known for its comfort, sound quality, and durability. With plush HyperX signature memory foam in the headband and ear cushions, it provides a comfortable fit perfect for long gaming sessions. It also features new, retuned 53mm drivers that are angled for an optimal listening experience. The upgraded 10mm microphone captures crystal clear in-game voice chat and calls. Simple controls on the headset earcup allow you to have quick, direct access to mute your mic or adjust audio volume. The LED mic mute clearly shows when you’re muted. Compatible with PC, PS5, PS4, Xbox Series X|S, Xbox One, Nintendo Switch, Mac, and Mobile. Experience ultimate comfort and sound across your favorite platforms.

Short summary description HyperX Cloud III - Gaming Headset (Black/Red):
This short summary of the HyperX Cloud III - Gaming Headset (Black/Red) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud III - Gaming Headset (Black/Red), Wired, Gaming, Headset, Black, Red

Long summary description HyperX Cloud III - Gaming Headset (Black/Red):
This is an auto-generated long summary of HyperX Cloud III - Gaming Headset (Black/Red) based on the first three specs of the first five spec groups.

HyperX Cloud III - Gaming Headset (Black/Red). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Product colour: Black, Red

Comfort is King

Comfort’s in the Cloud III’s DNA. HyperX signature memory foam in the headband and ear cushions wrapped in soft, premium leatherette make for a plush, comfortable fit all around.

Audio Tuned for Your Entertainment

Angled 53mm drivers have been tuned by HyperX audio engineers to provide the optimal listening experience that accents the dynamic sounds of gaming.

Upgraded Microphone for Clarity and Accuracy

Captures high-quality audio for clear voice chat and calls. The mic is noise-cancelling and features a built-in mesh filter to reduce disruptive sounds. It also features an LED mic mute indicator that lets you know when you’re muted.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product colour *
Black, Red
Virtual surround
Yes
Virtual surround technology
DTS Headphone:X 2.0
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Circumaural
Magnet type
Neodymium
Headphones
Driver unit
5.3 cm
Microphone
Microphone type *
Boom
Detachable microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Weight & dimensions
Width
155 mm
Depth
86.7 mm
Height
190 mm
Packaging data
Package width
223 mm
Package depth
210 mm
Package height
115 mm
Package weight
694 g
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)