HP logo

HyperX Cloud Earbuds II Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100638
Info modified on:
15 Oct 2024, 09:22:26
Bullet Points HyperX Cloud Earbuds II Black:
  • - With immersive sound delivered by 14mm drivers, the Cloud Earbuds II are designed to enhance your listening experience, whether you’re gaming, watching streams, or listening to a good book.
  • - With 4 sizes of our redesigned ear tips ranging from large to extra small, you should have no problem finding the perfect fit for your ears.
  • - The convenient carrying case makes it easy to pack and protect your earbuds.
  • - With a flat plug that resists twisting and tangling, and a low-profile angled plug, the Cloud Earbuds II deftly address most of the major hassles of wired earbuds.
  • - Take calls or take command of your squad with the crystal-clear microphone. The multifunction<sup>[3]</sup> button will allow you to quickly respond to a phone call or control your media on supported devices.
  • - The Cloud Earbuds II are compatible with PC<sup>[1]</sup>, Steam Deck, Nintendo Switch, and mobile devices<sup>[2]</sup> that use a 3.5mm connection.
Warranty:
2 year
Long product name HyperX Cloud Earbuds II Black:

HyperX Cloud Earbuds II Black

HyperX Cloud Earbuds II Black:

Comfortable mobile gaming audio.
You don’t have to wear a headset to take your gaming seriously. If you demand quality audio and convenient portability, the HyperX Cloud Earbuds II have got you covered. With 14mm drivers optimized for mobile audio, you’ll have a great listening experience whether you’re gaming, watching videos, or listening to a good audiobook or podcast. 4 sets of redesigned ear tips will help ensure you get the right fit for your ear. The Cloud Earbuds II also feature a low-profile 90° cable to help you avoid snags, as well as a helpful hard carrying case. For busy multitaskers, the built-in microphone allows you quickly swap from mobile gaming to answering phone calls with a touch of the multi-function[3] button. These versatile earbuds are compatible with PC[1], Nintendo Switch, Steam Deck™, and mobile devices[2] that use a 3.5mm connection.

Short summary description HyperX Cloud Earbuds II Black:

HyperX Cloud Earbuds II Black, Wired, 20 - 20000 Hz, Gaming, 20 g, Headset, Black

Long summary description HyperX Cloud Earbuds II Black:

HyperX Cloud Earbuds II Black. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 20 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HyperX Cloud Earbuds II Black 70N24AA:
[1] Additional cable splitter may be required for PCs with individual speaker and microphone jacks.
[2] Requires 3.5mm headset jack with CTIA connections or compatible 3.5mm adapter
[3] Multifunction button actions dictated by device; actual function may vary.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.