location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Mouse X200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse X200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VY95AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808974939 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 20:28:21
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Mouse X200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Work and play without lag or interruptions thanks to a reliable wireless connection.[1]
  • - This mouse is designed to keep up with you and your life with a battery that lasts up to 18 months.[2]
  • - Speed up or slow down tracking with adjustable DPI settings (800/1200/1600).
  • - Work where you want on a variety of surfaces, thanks to a precise optical sensor with great resolution.
Warranty: Two years limited warranty.
Long product name HP Wireless Mouse X200 :
The long product name of HP Wireless Mouse X200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse X200
More>>>
HP Wireless Mouse X200:
The official description of HP Wireless Mouse X200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goodbye wires. Hello comfort.
Stay productive wherever the day takes you without wires to tie you down. Designed for ultimate comfort, control, and consistency – this wireless mouse is the perfect companion for everything you need to do. With its contoured design, long-lasting battery, and precise tracking, you’re ready to stay on top of your day.

Short summary description HP Wireless Mouse X200:
This short summary of the HP Wireless Mouse X200 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Mouse X200, Ambidextrous, RF Wireless, Black

Long summary description HP Wireless Mouse X200:
This is an auto-generated long summary of HP Wireless Mouse X200 based on the first three specs of the first five spec groups.

HP Wireless Mouse X200. Form factor: Ambidextrous. Device interface: RF Wireless, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Reliable 2.4GHz wireless connection

Work and play without lag or interruptions thanks to a reliable wireless connection.[1]

Battery that lasts

This mouse is designed to keep up with you and your life with a battery that lasts up to 18 months.[2]

Adjustable DPI

Speed up or slow down tracking with adjustable DPI settings (800/1200/1600).

Comfort comes first

Crafted to fit naturally and perfectly in the palm of your hand with a contoured design.

Low battery indicator

When your batteries are running low, you’ll know – with a built-in indicator light.

Ambidextrous design

Whether you’re right or left-handed, this mouse is designed to accommodate anyone.

Mouse
Device interface *
RF Wireless
Buttons type
Pressed buttons
Scroll type *
Wheel
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
115 mm
Depth
63.3 mm
Height
36.2 mm
Weight
60 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
50.8 mm
Package depth
30.7 mm
Package height
18.5 mm
Package weight
130 g
Brand-specific features
HP GTIN (EAN/UPC)
194850334122
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Wireless Mouse X200:
Disclaimer

[1] This product does not implement any encrypted communication over the wireless channel.
[2] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.