location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TW45EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, NVIDIA Quadro P1000 (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9750H (12MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 630, NVIDIA Quadro P1000 (4GB GDDR5), WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most powerful convertible PC
Reimagine your creative process with a versatile laptop that gives you the latest convertible design you'll want with the pro-grade performance you need. Showcase your work like never before with five unique modes.

Short summary description HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio x360 G5, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ZBook Studio x360 G5. Product type: Mobile workstation, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

360-degree pro performance

Finally, a convertible laptop designed to tackle large files and run multiple apps with speed and responsiveness. Seamlessly edit and render high-res images without delay, with NVIDIA® Quadro® P2000 graphics, 64 GB memory[1] and Intel® Core™ i9 processors.

Precision-crafted versatility

With our innovative 360-degree hinge, you'll get the comfort of a laptop, the convenience of a tablet and the luxury of additional modes to help you showcase your work.

Pixel-perfect tools

Achieve remarkable inking precision with 4096 levels of pressure sensitivity and tilt with the Wacom AES pen. And with the HP DreamColor matte touchscreen, you'll experience one billion vibrant colors[2] on HP's brightest 4K UHD laptop display.

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.[3]

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor.[3]

NVIDIA® Quadro® P1000 graphics card

Get stable, reliable performance on demanding professional applications with NVIDIA® Quadro® P1000 graphics.[5]

15.6" (39.6 cm) Diagonal FHD Touch Display

Get clear and sharp visuals in full high definition. Comfortably work without reflections on an anti-glare touch screen.[6,7]

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[4]

HP Collaboration Keyboard

Launch and manage calls from anywhere using Skype® with HP Noise Cancellation and the world-facing third microphone. Shortcut keys, including start/stop call, calendar and screen share, enable efficient and effective collaboration.[5]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.[10]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.[11,12]

HP Manageability Integration Kit

The HP Manageability Integration Kit Gen2 helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[6]

Seamless collaboration with Bang & Olufsen audio

Host virtual meetings with the HP Collaboration Keyboard, HP World Facing Microphone & optional web cam. Get premium audio with 4 speakers tuned by Bang & Olufsen & a discrete amp.

Industry-leading reliability

Confidently take your work anywhere knowing your HP ZBook Studio x360 was built for 24 x 7 x 365 workloads and passed 14 rigorous military standard tests like shock, drop and dust.[13]

Spill resistant keyboard

Accidents happen - which is why we designed our minor spill-resistant full-sized chiclet keyboard with a chemically strengthened glass cover to help prevent wear and tear.

HP Thunderbolt™ Dock Gen 2

Innovative docking solution that takes you from laptop to desktop experience. Connect dual 4K UHD displays, charge your devices, take a conference call, and transfer data quickly.[14]

The story is currently unavailable. Please, contact us.
Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
39.6 cm
Dual-screen
No
RGB colour space
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Network
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® CM246
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Quad Speakers
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP Security tools
HP Device Access Manager, HP FingerPrint Sensor, HP Password Manager, HP Power On Authentication, HP Security Manager, HP Sure Click, HP System Software Manager (SSM), HP Manageability Integration, HP Secure Disk Erase
HP Software provided
HP ePrint + JetAdvantage, HP Hotkey Support, HP Performance Advisor, HP Velocity, HP WorkWise, HP LAN-WLAN Protection, HP Client Security Suite
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95.6 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
254 mm
Height
20.4 mm
Weight *
2.26 kg
Other features
AC adapter included
Yes
Disclaimer HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

[1] 64 GB RAM planned to be available in December 2018.
[2] DreamColor display with anti-glare and Wacom AES pen optional and only available with certain configurations. DreamColor display required for one billion colors.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[5] Skype requires Internet access and is not available in China.
[6] HP Manageability Integration Kit Gen2 can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[7] Recharges the battery up to 50% within 45 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[10] NVIDIA® Quadro® P2000 graphics is a configurable option.
[11] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase and functions in landscape orientation.
[12] Raid 1 will not be available until December 2018.
[13] MIL-STD-810G testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[14] ZBook dock with Thunderbolt™ and dual displays sold separately.