location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TV75EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441803372 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ V1756B with Radeon™ Vega 8 Graphics (3.25 GHz base clock, up to 3.6 GHz max boost clock, 2 MB cache, 4 cores)
  • - Windows 10 IoT Enterprise LTSC 2019
  • - AMD Radeon™ E9173 Graphics
Warranty: 3 year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B :
The long product name of HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t740 Thin Client, Windows 10 IoT Enterprise for Thin Clients, 8GB RAM, 128GB eMMC
More>>>
HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B:
The official description of HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The thin client built to drive graphic-heavy workflows
Deliver secure, powerhouse performance to your graphics-intensive virtual, cloud, and local computing environments with the HP t740 Thin Client, our most powerful desktop thin client that supports up to six 4K displays.[1]

Short summary description HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B:
This short summary of the HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B data-sheet is auto-generated and uses the product title and the first six key specs.

HP t740, 3.25 GHz, AMD, AMD Ryzen Embedded, V1756B, 3.6 GHz, 2 MB

Long summary description HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B:
This is an auto-generated long summary of HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B based on the first three specs of the first five spec groups.

HP t740. Processor frequency: 3.25 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Vega 8. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), WLAN controller model: Intel Dual Band Wireless-AC 9260

Our ultimate power and performance

Blaze through demanding workloads with the ultra-powerful AMD Ryzen™ Embedded V1756B processor[2] and fast system memory. Render content seamlessly with support for up to six UHD/4K displays.[1]

Robust security

Encrypt data as it flows between the system memory and processor, protect firmware, and lock down access with an inherently secure thin client that has AMD memory guard, an embedded OS, and a NIST SP800-193 component.

Built to spec, built for you

Get a thin client optimized for your unique business needs with a configurable PCIe slot that supports advanced graphics, multiple displays, alternative networking, and optional ports.

Processor
Processor frequency *
3.25 GHz
Processor manufacturer *
AMD
Processor family
AMD Ryzen Embedded
Processor model
V1756B
Processor cores
4
Processor boost frequency
3.6 GHz
L2 cache
2 MB
L3 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
128 GB
Storage media *
eMMC
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon Vega 8
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
5.0
WLAN controller model
Intel Dual Band Wireless-AC 9260
WLAN controller manufacturer
Intel
Antenna type
2x2
Supported protocols
Citrix® HDX; Microsoft RFX/RDP; VMware Horizon® View™ through RDP/PCoIP, Blast Extreme
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB Type-C ports quantity
2
Combo headphone/mic port
Yes
DisplayPorts quantity
4
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
90 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width
50 mm
Depth
210 mm
Height
210 mm
Weight
1.33 kg
Logistics data
Harmonized System (HS) code
84713000
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Keyboard type
USB
Brand Image Product code Product Stock Price from
HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B
(show image)
6TV75EA t740 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP t740 3.25 GHz Windows 10 IoT Enterprise 1.33 kg Black V1756B:
Disclaimer

[1] DisplayPort™ cables and displays sold separately. The HP t740 Thin Client must be configured with optional AMD Radeon™ E9173 PCI Express graphics card to support more than four displays.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock. [3] Keyboard and network adapter sold separately or as configurable options at the time of purchase.

Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless cards are optional or add-on features and requires separately purchased wireless access point and internet service. Availability of public wireless access points limited.
Software is dependent on operating system installed. Please refer to this product's QuickSpec for more details.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Energy Star Configurations available
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.