HP logo

HP t640 2.4 GHz ThinPro 1 kg Black R1505G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167213
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Mar 2023
Bullet Points HP t640 2.4 GHz ThinPro 1 kg Black R1505G:
  • - AMD Ryzen™ R1505G with Radeon™ Vega 3 Graphics (2.4 GHz base clock, up to 3.3 GHz max boost clock, 1 MB cache, 2 cores)
  • - HP ThinPro
  • - AMD Radeon™ Vega 3
Warranty:
3 year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t640 2.4 GHz ThinPro 1 kg Black R1505G:

t640 Thin Client, HP ThinPro, 4GB RAM, 16GB eMMC

HP t640 2.4 GHz ThinPro 1 kg Black R1505G:

The highly secure thin client optimized for workplace productivity
Tackle your hybrid local and virtual computing workloads with the HP t640 Thin Client. Help keep your data and device safe across your workflows with built-in security features. Choose the right fit for your specific users and environment with a range of subsystem options.

Short summary description HP t640 2.4 GHz ThinPro 1 kg Black R1505G:

HP t640, 2.4 GHz, AMD Ryzen Embedded, R1505G, 3.3 GHz, 1 MB, 4 GB

Long summary description HP t640 2.4 GHz ThinPro 1 kg Black R1505G:

HP t640. Processor frequency: 2.4 GHz, Processor family: AMD Ryzen Embedded, Processor model: R1505G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 16 GB, Storage media: eMMC, Storage drive size: M.2. On-board graphics card model: AMD Radeon Vega 3. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP t640 2.4 GHz ThinPro 1 kg Black R1505G 6TV48EA:
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Mounting hardware sold separately.

Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless cards are optional or add-on features and requires separately purchased wireless access point and internet service. Availability of public wireless access points limited.
Software is dependent on operating system installed. Please refer to this product's QuickSpec for more details.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Energy Star Configurations available.
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.