location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QN72EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jan 2020
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Xeon Silver 4116 (16.5MB Cache, 2.1GHz)
  • - 32GB (2666MHz) (4 x 8) & 256GB SSD
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black :
The long product name of HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4116 (16.5MB Cache, 2.1GHz), 32GB, 256GB SSD, DVD±RW, LAN, Windows 10 Pro 64-bit
More>>>
HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
The official description of HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most powerful desktop workstation [2]
Top-of-the-line power to fuel those who reimagine our world. When you need a workstation with the capability to run complex simulations, handle advanced Machine Learning algorithms and process huge amounts of data, the HP Z8 doesn't disappoint.

Short summary description HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2.1 GHz, Intel Xeon Silver, 32 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z8 G4. Processor frequency: 2.1 GHz, Processor family: Intel Xeon Silver, Processor model: 4116. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Extreme power

Run 3D simulations and edit 8K video in real time with up to 56 processing cores and up to 3 TB high-speed memory. Certified for serious software, such as ANSYS or After Effects, you can ideate and iterate more to deliver better work in less time.

Industry-leading design and acoustics

From the inside out, the Z8 is an engineering wonder. The modern exterior provides tool-free access to a clean, modular interior. Strategically placed vents and ducts throughout the system streamline airflow for ultra-quiet performance.

HP's most secure workstations

Advanced security features come standard on every Z8. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[3] and HP Sure Start Gen3[8], the industry's first self-healing BIOS with intrusion detection.

Power Supply

Providing a choice of 1125W, 1450W and 1700W 90% efficient power supplies, the Z8 fires up the maximum levels of processing, memory, graphics, storage and I/O configurability.

NVIDIA Quadro GV100

Give ML developers high-performance GPU-accelerated algorithm development tools with support for the NVIDIA Deep Learning SDK and many widely used deep learning frameworks.

Tool-less design

The tool-less chassis lets you quickly and easily access the interior for upgrades and maintenance.

Low acoustics, higher productivity

Innovative acoustic design allows full range configuartions to run cool and quiet for maximized productivity.

Cutting-edge design

The Z8 workstation’s modern, sophisticated look features built-in handles for easy relocation.

Operating Systems

Support your unique user needs with a choice of Windows 10 Pro 64 or Linux® operating systems.[1]

Processing

Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 56 total processor cores in one system.[4]

Memory

Easily handle massive data sets with 24 memory slots supporting up to 3 TB of high-speed memory.[7]

Expandability

Get ultra-flexible configuration with 7 high-performance PCIe Gen3 slots and get additional expandability supporting up to 4 PCIe storage devices with optional slots.[6]

Dual 10 GbE

Designed with two ports of lightning-quick 10 GbE network connection at a lower cost than standard PCIe add-in cards and with Thunderbolt™ 3 technology for fast data transfers.[5,7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4116
Processor cores
12
Processor threads
24
Processor boost frequency
3 GHz
Processor frequency *
2.1 GHz
Processor socket
LGA 3647 (Socket P)
Processor cache
16.5 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Skylake
Thermal Design Power (TDP)
85 W
Tcase
76 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
Stepping
M0
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
ECC supported by processor
Yes
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 8 GB
Memory slots
24x DIMM
Memory clock speed
2666 MHz
ECC
Yes
Memory channels
Hexa-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Ports & interfaces
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Rack capacity
4U
Placement supported
Vertical
Number of 3.5" bays
4
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel C622
Audio chip
Realtek HD ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Processor code
SR3HQ
Scalability
2S
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
120481
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Home
Weight & dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Weight *
23.7 kg
Package width
332 mm
Package depth
734 mm
Package height
636 mm
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 05:58:33
Uk has collected 1 expert review for HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Z8 G4 Intel Xeon Silver 4116 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[2] Based on desktop workstations as of June 14, 2017 and power based on processor, graphics, memory, and power supply.
[3] HP Client Security Suite Gen3 requires Windows and Intel® or AMD 7th Gen processors.
[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] HP dual-port 10GBase-T NIC is sold separately or as an optional feature.
[6] Sold separately or as an optional feature.
[7] Available in the first half of 2018.
[8] HP Sure Start Gen3 is available on HP EliteBook, HP ZBook, and HP Z Workstation products equipped with Intel® 7th generation processors.
Screen image courtesy of Renault Sport Racing