location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E27d G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6PA56AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808615481 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Dec 2023
Product end of life date
QuickSpecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect, charge, and power your PC up to 100W through one USB-C™ cable[1], then embrace easy connectivity with USB and RJ-45[3] ports. Add a second display by daisy-chaining through DisplayPort™.[4]
  • - Help IT secure and remotely manage[2,3] your deployed commercial HP PCs and the display with PXE Boot, LAN/WLAN switching, and WoL and MAC Address Pass-Through in all power states.
  • - Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display. Login with your face and Windows Hello[3,5] on the webcam with IR, or use it to videoconference.[3]
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black :
The long product name of HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E27d G4 QHD USB-C Docking Monitor
More>>>
HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
The official description of HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create the perfect productivity hub
Inspire joy on your desk with the clean connectivity of the HP E27d G4 QHD USB-C Docking Monitor. Add your everyday accessories at the display, then add your PC with just one USB-C®[1] cable. Empower IT to remotely manage HP devices from anywhere on the network through RJ-45.[2,3]

Short summary description HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E27d G4, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

HP E27d G4. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Manage deployments over a network

Help IT secure and remotely manage[2,3] your deployed commercial HP PCs and the display with advanced network manageability features that include PXE Boot, LAN/WLAN switching, and WoL and MAC Address Pass-Through in all power states.

Drive your workspace from USB-C™<sup>[1]</sup>
Drive your workspace from USB-C™[1]

Connect, charge, and power your PC up to 100W through one USB-C™ cable[1], then embrace the easy connectivity of additional ports like USB and RJ-45.[3] Expand to dual displays by daisy-chaining through DisplayPort™.[4]

Simplify everyday tasks
Simplify everyday tasks

Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display. Login with your face and Windows Hello[3,5] on the webcam with IR, or use it to videoconference.[3]

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Recyclable packaging

Support your recycling initiatives with 100% recyclable packaging that’s easily accepted by recycling facilities.

Ports for everything

Flexibly connect to your devices through DisplayPort™, HDMI, and 4 USB ports. Use upstream USB-C™ port for data, video, and up to 100W power delivery to your PC and downstream USB-C™ for data and power delivery up to 15W to your phone. [1]

Take your PC off the desk

Clear your clutter by mounting your HP EliteDesk Mini Desktop PC directly behind the display and powering it through USB-C™. Or, lift the whole solution and mount it on a wall or arm. [1,6,7,8]

Find your comfort zone

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple displays. [4]

Adjust your view

Keep your eyes comfortable through the workday with HP Eye Ease, our first built-in, always-on blue light filter that presents your vivid content with zero impact on your color accuracy, no OSD required. [9]

Complete the picture

Customize a total solution with options like the HP S101 Speaker Bar, which attaches easily to the lower bezel to add stereo audio at the display. [8]

We have your back

Rest assured that this display has been vigorously tested for compatibility across HP PCs and workstations. It’s also supported by our three-year standard limited warranty. Extend your protection to cover accidents, next-business day needs, and more with optional HP Care Pack services. [10]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 2560 x 1080, 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
30 - 90 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Colour gamut standard
sRGB
Colour gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Power consumption (typical) *
80 W
Power consumption (standby) *
0.5 W
Power consumption (max)
175 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
298054
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
61.4 mm
Depth (with stand)
52.6 mm
Height (with stand)
21.6 mm
Weight (with stand)
8.2 kg
Width (without stand)
613.6 mm
Depth (without stand)
4.85 mm
Height (without stand)
36.6 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
696 mm
Package depth
275 mm
Package height
469 mm
Package weight
12.9 kg
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Other features
On/off switch
Yes
TV tuner integrated
No
Weight
8.2 kg
Height
366 mm
Width
613.6 mm
Depth
48.5 mm
Ethernet LAN (RJ-45) ports
1
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:40:45
Uk has collected 3 expert reviews for HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
zdnet.com
Updated:
2020-10-14 05:58:54
Sales of USB docking stations have soared in recent months, as more and more people find themselves working from home with a laptop that might only have limited connectivity features for external displays and other accessories. We've looked at a number of...
Good Matte screen with attractive image quality, Stand allows height adjustment, tilt, swivel and rotation, Built-in dock with USB, Ethernet, audio, Integrated webcam and microphones...
Bad Requires PC or laptop with USB-C to use docking features...
Bottom line The E27d G4 might not "inspire joy on your desk" as HP fancifully suggests, but it is an excellent option for anyone needing a high-quality 27-inch display for working at home or in an office. It is more expensive than many comparable QHD displays, but th...
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP E27d G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Power delivery over upstream USB-C™ up to 100 Watts. Power delivery over downstream USB-C™ up to 15 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] For video over USB-C™ functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C™ port. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Charging and port replication is supported on notebooks that have implemented USB-C™ industry specifications. Power button to turn on or wake the system, Wake-on LAN from warm and cold dock, Wake-on LAN from S4/S5, and MAC Address Pass-Through in S0, S3, S4, S5 warm and cold dock features only function on HP or HP-supported notebooks. HP does not provide Ethernet and audio drivers on Mac PCs.
[3] Internet access required and sold separately.
[4] Additional display sold separately. Daisy chain requires USB-C™ or DisplayPort™ connection to host and DisplayPort™ out to next monitor.
[5] Requires Windows 10 on connected PC.

[6] HP EliteDesk Mini Desktop PC sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[7] Mounting hardware sold separately.
[8] Sold separately.
[9] Product Reference 6PA50AA - HP E24d G4 FHD Advanced Docking Monitor is built-in software low blue light, only 6PA50A4 - HP E24d G4 FHD USB-C Docking Monitor is built-in HP Eye Ease.
[10] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
Included cables may vary by country.
Product Reference 6PA50AA - HP E24d G4 FHD Advanced Docking Monitor is built-in software low blue light, only 6PA50A4 - HP E24d G4 FHD USB-C Docking Monitor is built-in HP Eye Ease.