HP logo

HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130692
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI:

HP t630, 2 GHz, AMD G, GX-420GI, 2.2 GHz, 2 MB, 8 GB

Long summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver GX-420GI:

HP t630. Processor frequency: 2 GHz, Processor family: AMD G, Processor model: GX-420GI. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 128 GB, Storage media: SSD, Storage drive interface: Serial ATA. On-board graphics card model: AMD Radeon R7E. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.