location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15v
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15v G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KP00EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8850H (9MB Cache, 2.60GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA Quadro P600 (4GB GDDR5)
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 512GB SSD
Long product name HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8850H (9MB Cache, 2.60GHz), 32GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA Quadro P600 (4GB GDDR5), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remarkable performance in a thin and light design
Finally, workstation-class power meets thin and light design for executives on-the-go. With advanced features like quad core Intel® Core™ processors and 3D professional graphics, you can view and edit high resolution files from anywhere.

Short summary description HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15v G5, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ZBook 15v G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver

4K Anti-Glare Display

Work seamlessly on airplanes, trains or in cafes with a stunning optional 4K display, with anti-glare technology that improves the outdoor and direct light experience. [9]

HP Premium Collaboration Keyboard

Easily connect and collaborate with Skype® and other conferencing tools. Conference key shortcuts include start/end call, view calendar, mute, and screen sharing. [10]

Software Certification

HP mobile workstations undergo dozens of tests for software certification and optimized performance with the industry’s leading software providers like Autodesk, Adobe, and more.

Quad-core Intel® Core™ processors

Work at the speed of your ideas with the premium performance of the latest quad core Intel® Core™ processors, and up to 4.2 GHz of turbo boost at your fingertips. [8]

AMD 3D Radeon™ Pro Graphics

Work with professional, certified discrete graphics for rich visual immersion and real-time visualization of complex, multi-layered files and projects. [7]

Windows 10 Pro for Workstations

Be productive in any situation with the power and security of Windows 10 Pro, enhanced with best-in-class collaboration and connectivity features from HP. [6]

Our thinnest and lightest mobile workstation

Our redesigned ZBook has been customized for road warriors with a taste for sophistication at just 1.48 kg[1] and 17.9 mm thin. Designed with metallic finishes and an optional 4K, touch display[2], you'll get a premium experience that travels light.

Premium power. Pure performance.

Power through your day using everything from spreadsheets to CAD with blazing fast HP Z Turbo Drive high speed storage and certified AMD Radeon™ Pro graphics[3].

Advanced protection from the inside out.

Industry-leading security features help keep your files and privacy safe while traveling. Optional HP Sure View[4] guards your screen from prying eyes and HP Sure Click[5] protects web browsing with hardware-enforced security.

Premium Audio

Industry-leading audio by Bang & Olufsen and a discrete amp offer premium sound quality. Plus, an external mic for conference calls and muting background noise.

HP Privacy Camera Shutter

No more taping over your Webcam. The privacy slider ensures you’re in control of who and what the camera sees. [13]

HP Fast Charge with HP Long Life Battery

Enjoy peace of mind knowing you have up to 14 hours of battery life, with ultra-fast recharge for maximum productivity. Recharge to 50% capacity in just 30 minutes. [15,16]

HP ZBook Dock with Thunderbolt™ 3

The HP ZBook Dock features Thunderbolt™ 3 connectivity for lightning-fast transfers, and the power to run dual 4K displays for maximum visual immersion. [14]

HP Z Turbo Drive high speed storage

Work confidently from anywhere with up to 2TB of local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [12]

Military Standard Testing

Designed to handle the toughest workloads, wherever you may roam. Tested and passed for altitude, shock, drops, explosive atmospheres, extreme temperatures, sand, humidity and more. [11]

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display diagonal (metric)
39.6 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.3 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
9 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
2.1 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P620
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
SmartCard slot
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134899
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Power
AC adapter power
150 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
365 mm
Depth
256.5 mm
Height
25.4 mm
Weight *
2.14 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-06-18 02:50:14
Uk has collected 3 expert reviews for HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Switzerland 1 distributor(s)
Disclaimer HP ZBook 15v G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Weight will vary by configuration. [2] 4K and touch are optional configurations. [3] HP Z Turbo Drive high speed storage and AMD Radeon™ Pro graphics are sold as configurable options. [4] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase. [5] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer and Chromium™. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available. [6] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [7] AMD Radeon™ Pro graphics sold as a configurable option. [8] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [9] 4K and anti-glare display are optional or sold separately. [10] Skype requires Internet access and is not available in China. [11] MIL-STD-810G testing is pending . Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [12] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery s