location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive 14.1 Tote 35.8 cm (14.1") Ladies case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive 14.1 Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD10AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 08:45:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Executive 14.1 Tote 35.8 cm (14.1") Ladies case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 35.8 cm (14.1") Grey
  • - Brand compatibility: Any brand
  • - Cell phone pocket, Pen pocket Back pocket, Front pocket
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant
  • - 800 g
More>>>
Short summary description HP Executive 14.1 Tote 35.8 cm (14.1") Ladies case Grey:
This short summary of the HP Executive 14.1 Tote 35.8 cm (14.1") Ladies case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive 14.1 Tote, Ladies case, 35.8 cm (14.1"), 800 g

Long summary description HP Executive 14.1 Tote 35.8 cm (14.1") Ladies case Grey:
This is an auto-generated long summary of HP Executive 14.1 Tote 35.8 cm (14.1") Ladies case Grey based on the first three specs of the first five spec groups.

HP Executive 14.1 Tote. Case type: Ladies case, Maximum screen size: 35.8 cm (14.1"), Carrying handle(s). Weight: 800 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.8 cm (14.1")
Case type *
Ladies case
Product main colour *
Grey
Brand compatibility *
Any brand
Interior pockets
Cell phone pocket, Pen pocket
Exterior pockets
Back pocket, Front pocket
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant
Features
Country of origin
China
HP segment
Business
Weight & dimensions
Width
381 mm
Depth
104 mm
Height
337 mm
Weight
800 g
Logistics data
Harmonized System (HS) code
84733080