HP logo

HP ENVY 16-h0028TX Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45504
Info modified on:
23 May 2024, 18:18:29
Bullet Points HP ENVY 16-h0028TX Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
  • - Windows 11 Home
  • - Intel Core i7-12700H (24MB Cache)
  • - 40.6 cm (16") UHD+ 3840 x 2400 UWVA Touch, Intel Arc A370M
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Long product name HP ENVY 16-h0028TX Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Intel Core i7-12700H (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") UHD+ 3840 x 2400 UWVA Touch, Intel Iris Xe Graphics, Intel Arc A370M, WLAN, HP TrueVision 5MP, Windows 11 Home

HP ENVY 16-h0028TX Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Power, mobility, and seamless creativity anywhere

Experience seamless connectivity with the HP Envy 16". Combine the creative power of your devices with HP Palette. Enjoy the ultimate color accuracy on a 16" display. Plus, with the Intel® Processor[1] and powerful graphics, it can handle what you throw at it. Look and sound your best on video calls with a 5MP camera[2] with Auto Frame and AI Noise Reduction.

Short summary description HP ENVY 16-h0028TX Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

HP ENVY 16-h0028TX, Intel® Core™ i7, 40.6 cm (16"), 3840 x 2400 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description HP ENVY 16-h0028TX Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

HP ENVY 16-h0028TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.6 cm (16"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.