location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6EC60ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 4GB DDR4-SDRAM & 1000GB HDD
Long product name HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver :
The long product name of HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8265U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics 620, LAN, WLAN, Webcam
More>>>
HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver:
The official description of HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power, style, and value-just what your growing business needs.
Full-featured, thin, and light, the HP ProBook 450 lets professionals stay productive in the office and on the go. Stylish design plus optional quad-core performance and long battery life make this HP ProBook essential for today’s workforce.

Short summary description HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver:
This short summary of the HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 450 G6, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

HP ProBook 450 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Product colour: Silver. Weight: 2 kg

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
45 Wh
Security
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
364.9 mm
Depth
256.9 mm
Height
19 mm
Weight *
2 kg
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 04:25:10
Uk has collected 13 expert reviews for HP ProBook 450 G6 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
laptopmedia.com
Updated:
2020-02-24 04:25:09
Naturally, it features the latest and greatest from Intel's ULV series. In fact, you can choose (probably depending on the region you live in) from a pretty wide Whiskey Lake spectrum – a Celeron, a Pentium, Core iX devices CPUs but more on that later.Int...
Good Well priced office device, Lacks aggressive PWM adjustment of the brightness (AUO AUO23ED), Very cool internal and external temperatures, The fans are barely audible, Upgradability on point, Loud speakers...
Bad Shallow keyboard, which lacks a backlight, Covers just 53% of sRGB (AUO AUO23ED), There is a lot of unused space inside this laptop...
Bottom line An unpretentious laptop, worth every penny. This is everything we can say about the ProBook 450 G6. Thank you guys, have a great… okay okay. We are messing around. We were extremely happy with the way ProBook 450 G6 held in our hands. I mean, it has an IP...
0%
notebookcheck.net
Updated:
2020-02-24 04:25:10
Business all-rounder? We have covered several HP ProBook 400 series laptops recently, including the 440 G6 and 430 G6. Now it is the turn of the ProBook 450 G6, the 15-inch version of HP's entry-level business-laptop range. The company has equipped our te...
Good compact and light, fast Wi-Fi, numerous maintenance options, nimble SSD, fan silent at idle, decent display, full-sized SD card reader, good battery life...
Bad case creaks when pressure is applied, no Thunderbolt 3, no USB Gen 2, comes with only one-year warranty, dim display, Core i7-8565U throttles under sustained load, limited GPU performance because of single-channel mode, fan pulsates slightly, high bottom...
Bottom line The HP ProBook 450 G6 laptop review. Test device courtesy of Cyberport.The HP ProBook 450 G6 is largely unremarkable. There are hardly any areas in which it shines, but it does not make any serious blunders either. HP has made some noticeable compromises...
85%