location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Conference G9 PC with Zoom Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6C535ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786224737 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-12700T (up to 4.7 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 10 IoT Enterprise
  • - Intel® UHD Graphics 770
  • - 16 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 5 year Next Business Day Onsite Desktop Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385EEE and https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf
Long product name HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC :
The long product name of HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Conference G9 PC with Zoom Rooms, Windows 10 IoT Enterprise, Intel® Core™ i7, 16GB RAM, 256GB SSD
More>>>
HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC:
The official description of HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Skip the configuration and start your meeting
Empower your teams with rich, immersive collaborative experiences across town and around the world in an instant. Powered by the latest Intel® Processor[2], the HP Presence Mini Conferencing PC with Zoom Rooms[3] is designed to work with your existing audiovisual infrastructure, including touch-control panels[6] and up to three displays.[4,5]

Short summary description HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC:
This short summary of the HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini Conference G9 PC with Zoom Rooms, 1.4 GHz, Intel® Core™ i7, i7-12700T, 16 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC:
This is an auto-generated long summary of HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC based on the first three specs of the first five spec groups.

HP Mini Conference G9 PC with Zoom Rooms. Processor frequency: 1.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 10 IoT Enterprise. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.42 kg

Easy to deploy

Quickly setup your conferencing space with Zoom Rooms[3] preinstalled and broad device compatibility.[6]

Customize your setup

Deploy this PC into your existing Zoom Rooms[3] environment, where it can drive up to three displays.[4]

Strong security

Get a highly secure and manageable PC that has the self-healing protection of HP Sure Start Gen7.[7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700T
Processor cores
12
Processor threads
20
Processor boost frequency
4.7 GHz
Processor frequency *
1.4 GHz
Processor cache
25 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
USB 3.2 Gen 2x2 Type-C ports quantity
1
Headphone outputs
1
Design
Chassis type *
Mini PC
Performance
Market positioning
Premium
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC3252
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
Mini PC
Software
Operating system installed *
Windows 10 IoT Enterprise
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
HP Sure Start Gen7
HP Management tools
HP Image Assistant; HP Manageability Integration Kit
HP GTIN (EAN/UPC)
196786224744
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.42 kg
Package width
498 mm
Package depth
132 mm
Package height
235 mm
Package weight
2.95 kg
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Number of free internal memory expansion slots
2
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Mini Conference G9 PC with Zoom Rooms Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Zoom license required and sold separately.
[4] An Intel® Core™ i7 processor is required to support three displays. Touch-control panels and displays sold separately.
[5] Mounting hardware sold separately.
[6] Audio, video, and touch controls sold separately.
[7] HP Sure Start Gen7 is available on select HP PCs and requires Windows 10 and higher.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Intel vPro® on this product requires a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All memory slots are customer accessible/upgradeable.
Only available with Alder Lake i5, i7 and i9 Processors.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) of disk is reserved for system recovery software.
Sold separately or as an optional feature.
Only Available on 35W processor.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
The HP Mini Conferencing PC with Zoom Rooms does not operate under 6GHz band. The products are compatible with 6GHz and other routers, sold separately, and will operate in 2.4Ghz and 5GHz bands.. The actual throughput depends on network condition and router configuration. 6GHz band support requires Windows 11 IoT.