location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 937 CMYK Original Ink Cartridge 4-Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
937 CMYK Original Ink Cartridge 4-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6C400NE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548697632 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 00:08:30
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 937 CMYK Original Ink Cartridge 4-Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP 936/937 ink cartridges work with: HP OfficeJet Pro 9120e, 9130e, 9720, 9730, HP OfficeJet Pro 9110b Printer, HP OfficeJet Pro 9120b All-in-One Printer, HP OfficeJet Pro 9130b All-in-One Printer
  • - (~1,250) pages, (~800) pages, (~800) pages, (~800) pages
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Original HP Cartridges returned through HP Planet Partners are not sent to a landfill. You can recycle them for free in more than 60 countries and territories to become part of the circular economy.[2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for professional-quality printing with vibrant color and bold blacks.
  • - What's in the box: 4 ink cartridges
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 937 CMYK Original Ink Cartridge 4-Pack :
The long product name of HP 937 CMYK Original Ink Cartridge 4-Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

937 CMYK Original Ink Cartridge 4-Pack
More>>>
HP 937 CMYK Original Ink Cartridge 4-Pack:
The official description of HP 937 CMYK Original Ink Cartridge 4-Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for professional-quality printing with vibrant color and bold blacks.

Count on professional-quality documents. Original HP Ink Cartridges provide impressive reliability for dependable performance and durable results.[1] A convenient multi-pack produces business documents with vibrant colors and sharp black text.

Short summary description HP 937 CMYK Original Ink Cartridge 4-Pack:
This short summary of the HP 937 CMYK Original Ink Cartridge 4-Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 937 CMYK Original Ink Cartridge 4-Pack, Standard Yield, Black, Cyan, Magenta, Yellow, 4 pc(s), 1250 pages, 800 pages, Combo pack

Long summary description HP 937 CMYK Original Ink Cartridge 4-Pack:
This is an auto-generated long summary of HP 937 CMYK Original Ink Cartridge 4-Pack based on the first three specs of the first five spec groups.

HP 937 CMYK Original Ink Cartridge 4-Pack. Cartridge capacity: Standard Yield, Supply type: Combo pack, Colour ink page yield: 800 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 1250 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Compatibility *
HP 936/937 ink cartridges work with: HP OfficeJet Pro 9120e, 9130e, 9720, 9730, HP OfficeJet Pro 9110b Printer, HP OfficeJet Pro 9120b All-in-One Printer, HP OfficeJet Pro 9130b All-in-One Printer
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink page yield *
1250 pages
Colour ink page yield *
800 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Features
Supply type *
Combo pack
Country of origin
Malaysia, Singapore
HP segment
Premium Home
Weight & dimensions
Width
114.8 mm
Depth
23.9 mm
Height
100.1 mm
Packaging data
Package width
123 mm
Package depth
48 mm
Package height
171 mm
Brand-specific features
HP GTIN (EAN/UPC)
196548697649
Technical details
Box contents
4 ink cartridges
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 937 CMYK Original Ink Cartridge 4-Pack:
Disclaimer

[1] Based on HP internal testing and Wilhelm Imaging Research Dark Storage Statement. See http://www.hp.com/go/printpermanence .
[1] HP Planet Partners program availability varies. For details, see http://www.hp.com/hprecycle . On recycled materials in cartridges, see http://www.hp.com/TonerRecycledContent .