location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 924 CMYK Original Ink Cartridge 4-Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
924 CMYK Original Ink Cartridge 4-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6C3Z0NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548697519 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:10:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 924 CMYK Original Ink Cartridge 4-Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Original HP Cartridges returned through HP Planet Partners are not sent to a landfill. You can recycle them for free in more than 60 countries and territories to become part of the circular economy.[3]
  • - Designed with security in mind. An upgraded chip[7] adds enhanced security to Original HP 923 Ink Cartridges to help protect your data. So you can print more and worry less.[8]
  • - A simplified product portfolio with updated cartridge yields based on customer printing needs.[10]
  • - Ideal for professional-quality printing with vibrant color and bold blacks.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 924 CMYK Original Ink Cartridge 4-Pack :
The long product name of HP 924 CMYK Original Ink Cartridge 4-Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

924 CMYK Original Ink Cartridge 4-Pack
More>>>
HP 924 CMYK Original Ink Cartridge 4-Pack:
The official description of HP 924 CMYK Original Ink Cartridge 4-Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for professional-quality printing with vibrant color and bold blacks.

Count on professional-quality documents. Original HP Ink Cartridges provide impressive reliability for dependable performance and durable results.[1] Print with inks that produce business documents with vibrant colors and sharp black text.[2]

Short summary description HP 924 CMYK Original Ink Cartridge 4-Pack:
This short summary of the HP 924 CMYK Original Ink Cartridge 4-Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 924 CMYK Original Ink Cartridge 4-Pack, Standard Yield, Black, Cyan, Magenta, Yellow, 4 pc(s), 500 pages, 400 pages, Combo pack

Long summary description HP 924 CMYK Original Ink Cartridge 4-Pack:
This is an auto-generated long summary of HP 924 CMYK Original Ink Cartridge 4-Pack based on the first three specs of the first five spec groups.

HP 924 CMYK Original Ink Cartridge 4-Pack. Cartridge capacity: Standard Yield, Supply type: Combo pack, Colour ink page yield: 400 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 500 pages

Quality and reliability you can trust
Quality and reliability you can trust

Get the printing performance you expect from HP

Designed to be recycled

Free and easy recycling to help reduce waste[1] [1]

Meets eco-label emission criteria[2]

To help maintain the indoor air quality where you live and work [2]

Engineered for security

To help protect your printer and your data[3] [3]

Features
Compatibility *
HP Officejet Pro 8120 series, HP OfficeJet Pro 8130 series
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink page yield *
500 pages
Colour ink page yield *
400 pages
Type *
Original
Cartridge capacity
Standard Yield
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Country of origin
Malaysia, Singapore
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 80%
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 924 CMYK Original Ink Cartridge 4-Pack:
Disclaimer

[1] Based on HP internal testing and Wilhelm Imaging Research Dark Storage Statement. See http://www.hp.com/go/printpermanence .
[2] Applicable to Original HP 923/924/925 Ink Cartridges.
[3] Program availability varies. For more information, visit http://www.hp.com/hprecycle .

[1] HP Planet Partners program availability varies. For details, see http://www.hp.com/hprecycle . On recycled materials in cartridges, see http://www.hp.com/TonerRecycledContent .
[2] Blue Angel DE-UZ 219 emissions criteria or earlier versions of criteria applicable when printing system launched. An HP printing system consists of HP printer, paper and Original HP supply.
[3] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips and packaging security features vary locally by SKU. See www.hp.com/cartridgesecurity .