HP logo

HP Pro 260 G9 Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10249
Info modified on:
05 Apr 2024, 17:14:32
End of life date:
31 Mar 2024
Bullet Points HP Pro 260 G9 Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
  • - Intel® Core™ i5-1235U (up to 4.4 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty:
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pro 260 G9 Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Pro Mini 260 G9 Desktop PC, Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i5, 8GB RAM, 256GB SSD

HP Pro 260 G9 Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

An affordable commercial desktop PC
The HP Pro Mini 260 Desktop provides users with the business-grade performance and features in a compact chassis. This PC is powered by the latest Intel® processor[2] and provides varied features to meet the day-to-day requirements of your business at an affordable price.

Short summary description HP Pro 260 G9 Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

HP Pro 260 G9, Intel® Core™ i5, 8 GB, DDR4-SDRAM, 256 GB, SSD, Windows 11 Pro

Long summary description HP Pro 260 G9 Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

HP Pro 260 G9. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.42 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Pro 260 G9 Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black 6B2R4EA:
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Wi-Fi 6E requires a 6GHz router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. Only available in countries where Wi-Fi 6E is supported.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
HP Support Assistant: Requires Windows and Internet access.
HP Smart Support requires HP TechPulse to be installed. For more information about how to enable or to download HP Smart Support, please visit http://www.hp.com/smart-support .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Actual data rate is determined by both the system's configured processor and memory module installed.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of system disk is reserved for the system recovery software.
The 2.5" SATA drive bay can be both HDD and SSD.
For Desktop Mini with M.2 Storage configuration, there will be no SATA drive bracket. If you require or will upgrade the storage with any 2.5" SATA drive, please select a DM 35W SATA Drive Bracket.
Ports are optional and only one can be chosen by user.
Wireless access point and internet service required.
Intel® integrated UHD Graphics varies by processor.
Availability may vary by country.
Sold separately or as an optional feature.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
McAfee LiveSafe™: 1 year subscription. Availability may vary by country.
Storage Drivelock does not work with Self Encrypting or Optane based storage.
Starting from November 1st 2023, all shipments will require Windows to be installed on SSD to provide users a better experience. HDD can only be configured as additional data drives and not the boot drive.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.