HP logo

HP 697352-271 keyboard Mouse included Universal RF Wireless Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12003
Info modified on:
14 Mar 2024, 19:20:38
Long product name HP 697352-271 keyboard Mouse included Universal RF Wireless Black:

Keyboard & Mouse, Wireless, Black

Short summary description HP 697352-271 keyboard Mouse included Universal RF Wireless Black:

HP 697352-271, Full-size (100%), Wireless, RF Wireless, Mechanical, Black, Mouse included

Long summary description HP 697352-271 keyboard Mouse included Universal RF Wireless Black:

HP 697352-271. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.