HP logo

HP 697349-CG1 keyboard Mouse included RF Wireless QWERTZ Czech Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13774
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 697349-CG1 keyboard Mouse included RF Wireless QWERTZ Czech Black:

Kit, KBD Opal2 RF w/RCM Win8 CZ/SK

Short summary description HP 697349-CG1 keyboard Mouse included RF Wireless QWERTZ Czech Black:

HP 697349-CG1, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black, Mouse included

Long summary description HP 697349-CG1 keyboard Mouse included RF Wireless QWERTZ Czech Black:

HP 697349-CG1. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ. Product colour: Black. Mouse included

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.