HP logo

HP 694678-L31 keyboard Mouse included RF Wireless QWERTY English Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10024
Info modified on:
13 Jun 2022, 14:10:37
Long product name HP 694678-L31 keyboard Mouse included RF Wireless QWERTY English Silver:

Keyboard (English), Silver, RF2.4GHz

Short summary description HP 694678-L31 keyboard Mouse included RF Wireless QWERTY English Silver:

HP 694678-L31, Full-size (100%), Wireless, RF Wireless, QWERTY, Silver, Mouse included

Long summary description HP 694678-L31 keyboard Mouse included RF Wireless QWERTY English Silver:

HP 694678-L31. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Silver. Mouse included

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.