HP logo

HP 240 G8 Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black

Brand:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45045
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points HP 240 G8 Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:
  • - Windows 11 Pro
  • - Intel Core i3-1115G4 (6MB Cache)
  • - 35.6 cm (14") HD 1366 x 768
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP 240 G8 Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

Intel Core i3-1115G4 (6MB Cache), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") HD 1366 x 768, Intel UHD Graphics, WLAN, HP Webcam, Windows 11 Pro

HP 240 G8 Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

Budget friendly. Business ready.

Get connected with the HP 240 Laptop PC with powerful technology and a streamlined chassis that’s easy to take everywhere you go. Complete business tasks with an Intel® processor[2] and essential collaboration tools.

Short summary description HP 240 G8 Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

HP 240 G8, Intel® Core™ i3, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP 240 G8 Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

HP 240 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.47 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.