location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27m Conferencing Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27m Conferencing Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678U8AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548350476 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 15:47:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M27m Conferencing Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Look your best with an integrated 5MP webcam with privacy cover and enjoy rich sound and noise-cancelling dual microphones.
  • - Customize your webcam and audio settings using simple controls in HP Display Center[1]. Zoom in and adjust brightness, exposure, volume using simple sliders.
  • - Disconnect from the mess and connect with success through a simple setup. Just plug in and power up using one USB-C®[2] cable that delivers data, video and up to 65W of power.
Warranty: 3 years warranty as default
Long product name HP M27m Conferencing Monitor :
The long product name of HP M27m Conferencing Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M27m Conferencing Monitor
More>>>
HP M27m Conferencing Monitor:
The official description of HP M27m Conferencing Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conference with Confidence
Welcome to a better conferencing experience. The integrated 5MP webcam, dual noise-canceling microphones, and built-in speakers makes this sleek 68,60 cm(27-inch) FHD monitor the centerpiece of your connected daily life. It's designed for ease and simplicity without compromising quality so you can feel as good as you look on every call.

Short summary description HP M27m Conferencing Monitor:
This short summary of the HP M27m Conferencing Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP M27m Conferencing Monitor, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP M27m Conferencing Monitor:
This is an auto-generated long summary of HP M27m Conferencing Monitor based on the first three specs of the first five spec groups.

HP M27m Conferencing Monitor. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Look and Sound Better Than Ever

Say goodbye to blurry images or muffled sound on video calls. Get a sharp picture with an integrated 5MP webcam that's twice the pixels of a 1080p webcam. Enjoy rich sound with built-in dual speakers and noise-cancelling microphones so you can sound as good as you look. There's also a physical privacy cover so you can ensure your camera is off when you need it to be.

Your Webcam and Audio Your Way

Customize your webcam and audio settings to your needs within a simple and intuitive dashboard in HP Display Center[1]. Use the preview window to zoom into the perfect frame and adjust brightness or exposure. Select from music, video, and voice equalizer modes to curate your sound experience.

Clear Desk. Clear Mind.

Disconnect from the mess and connect with success through one USB-C®[2] cable that delivers data, video and up to 65W of power from the monitor for a simple workspace setup. Easily connect your peripherals to the monitor's port hub behind the monitor. Now that's the picture of simplicity.

Designed for Comfort

Customize tilt, 100 mm height, and swivel the angle into a comfortable position. Helps keep your eyes comfortable with HP Eye Ease the always-on low blue light filter.

Step up to IPS

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

3-sided Micro-Edge Display

See more of your screen with a three-sided micro-edge display that maximizes your viewing area.

VESA Mount

Mount to an arm or the wall with standard 100mm x 100mm VESA mounting.

Included headphone jack

Easily plug in your headphones for a more immersive conferencing experience.

Only share when you want to

Slide on the privacy cover for worry-free privacy.

Integrated speakers

Get great audio built right in from the integrated speakers.

Made with Recycled Plastics

This monitor’s plastics contain 90% recycled materials, and it’s shipped in 100% recyclable packaging. [3,4]

FHD Resolution

Brilliant visuals and unforgettable quality from a stunning FHD display. [5]

Power delivery with USB-C®

Versatile USB-C® connectivity isn’t just for video or data—it also charges your PC with up to 65W of power. [2]

More Ports. More Flexibility.

Packed with ports including HDMI, DisplayPort™, USB-C® plus two USB ports. [6]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (peak)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
99%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
4 W
Megapixel (approx.)
5 MP
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-A
Number of upstream ports
2
Number of USB Type-C upstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
130 W
European Product Registry for Energy Labelling (EPREL) code
1222331
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
612 mm
Depth (with stand)
211.4 mm
Height (with stand)
544 mm
Weight (with stand)
7.3 kg
Width (without stand)
612 mm
Depth (without stand)
48.2 mm
Height (without stand)
413 mm
Packaging data
Package width
692 mm
Package depth
220 mm
Package height
469 mm
Package weight
11.3 kg
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Carbon footprint
Total carbon footprint (kg of CO2e)
220
Carbon emissions, manufacturing (kg of CO2e)
133
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
76
Brand-specific features
HP GTIN (EAN/UPC)
197192360477
Other features
Weight
7.3 kg
Height
413 mm
Width
612 mm
Depth
48.2 mm
Country Distributor
Nederland 6 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP M27m Conferencing Monitor:
Disclaimer

[1] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[2] USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[3] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard. Plastics consist of 90% Post-Consumer Recycled, with 85% PCR+ 5% Ocean-Bound Plastics (PET).
[4] 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Excludes plastic bags and plastic foam sheeting.
[5] Full high-definition (FHD) content is required to view FHD images.
[6] Comes with one USB-C® cable and Power Cord.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI, or USB Type C®️ (Alt Mode DisplayPort™️). The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percentage of ocean-bound plastic contained in each component varies by product.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.