HP logo

HP 671508-271 keyboard Mouse included RF Wireless Romanian Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12892
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 671508-271 keyboard Mouse included RF Wireless Romanian Black:

Slim Wireless Keyboard + Mouse, Black

Short summary description HP 671508-271 keyboard Mouse included RF Wireless Romanian Black:

HP 671508-271, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP 671508-271 keyboard Mouse included RF Wireless Romanian Black:

HP 671508-271. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.