location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150W PCI-E Power Cable Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150W PCI-E Power Cable Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
669777-B21?LA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 150W PCI-E Power Cable Kit :
The long product name of HP 150W PCI-E Power Cable Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150W PCI-E Power Cable Kit
More>>>
HP 150W PCI-E Power Cable Kit:
The official description of HP 150W PCI-E Power Cable Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Includes SAS hard drive backplane cable 324mm (12.75 inches) long, hard drive backplane power cable, PCIe power cable 254mm (10.0 inches) long, right angle to straight SATA cable 635mm (25.0 inches) long, and SID assembly cable.

Short summary description HP 150W PCI-E Power Cable Kit:
This short summary of the HP 150W PCI-E Power Cable Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 150W PCI-E Power Cable Kit, ProLiant DL120 G5, ProLiant DL180 G6, ProLiant DL360 G6, ProLiant DL360 G7, ProLiant DL580 G7, 450 g

Long summary description HP 150W PCI-E Power Cable Kit:
This is an auto-generated long summary of HP 150W PCI-E Power Cable Kit based on the first three specs of the first five spec groups.

HP 150W PCI-E Power Cable Kit. Compatibility: ProLiant DL120 G5, ProLiant DL180 G6, ProLiant DL360 G6, ProLiant DL360 G7, ProLiant DL580 G7. Weight: 450 g

Features
Compatibility
ProLiant DL120 G5, ProLiant DL180 G6, ProLiant DL360 G6, ProLiant DL360 G7, ProLiant DL580 G7
Weight & dimensions
Weight
450 g