Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
652620-B21-NOB
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2875
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 21 Nov 2017 01:01:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive :
The short editorial description of HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive

600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive
More>>>
HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive:
The official marketing text of HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive as supplied by the manufacturer

HP SAS Enterprise and Midline hard drives deliver high performance solutions for hosting high transaction based applications. Available in HP hot plug carriers or non-hot plug. HP SAS Enterprise and Midline hard drives come in both 2.5-inch (SFF) and 3.5-inch (LFF) industry standard form factors and are available in a variety of capacity points to meet a wide range of requirements. The SAS interface was designed and engineered for high availability, enterprise-class data storage where performance, reliability and data integrity are crucial.

- Performance and Reliability for Multiple Application Environments.
High reliability for Mission Critical applications. Robust SAS interface (dual port, full duplex). New universal hot plug carriers exclusively for HP ProLiant Gen8 servers. Maintaining existing universal hot plug carriers to support HP ProLiant G7 and earlier servers and server storage. Ideal for transaction processing, database applications, analytics, high performance computing and business applications.

Short summary description HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive:
This short summary of the HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive, 3.5", 600 GB, 15000 RPM, SAS, HDD

Long summary description HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive:
This is an auto-generated long summary of HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive 600GB SAS internal hard drive based on the first three specs of the first five spec groups.

HP 600GB 6G SAS 15K rpm LFF (3.5-inch) SC Enterprise 3yr Warranty Hard Drive. Hard drive size: 3.5", Hard drive capacity: 600 GB, Hard drive speed: 15000 RPM, Hard drive interface: SAS, Device type: HDD

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
600 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SAS
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Device type *
Type or category of the device.
HDD
Hard disk average seek time
3.5 ms
Full stroke seek
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
6.8 ms
Hard drive
Track to track seek time (read/write)
0.2 ms
Hard drive interface transfer rate
6 Gbit/s
Weight & dimensions
Width
The measurement or extent of something from side to side.
105.8 mm
Height
The measurement of the product from head to foot or from base to top.
26.8 mm
Depth
The distance from the front to the back of something.
170 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.36 kg
X