Warranty:
The for this device is 1-year parts only. Maximum: The remaining of the HP server product in which it is installed (to a maximum three-year limited
Long product name HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive
:
The long product name of HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive
More>>>
HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive:
The official description of HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The DVD RW drive is capable of reading DVD 4.7 GB through 8.5 GB media. It can also read standard stamped, CD-R, and CD-RW media. This drive supports writing to CD-R, CD-RW, DVD +R/RW, and DVD -R/RW media via software utilities. For Microsoft® operating systems, this is available by installing the included Roxio software disk. For other operating systems, an operating system-specific software utility is required for writing to media.
The DVD-ROM drive is designed to read not only CD-ROM and CD -R/RW discs but also DVD-ROM, DVD-RAM, DVD +R/RW and DVD -R/RW discs.
Short summary description HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive:
This short summary of the HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive
Long summary description HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive:
This is an auto-generated long summary of HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive optical disc drive based on the first three specs of the first five spec groups.
HP 12.7mm Slim SATA DVD-ROM JackBlack Optical Drive