location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
651314-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
651314-001 show
Show alternative article codes used in the online market place
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black :
The long product name of HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Proliant LFF 3.5" SATA SAS Drive Tray Caddy
More>>>
HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black:
The official description of HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Proliant LFF 3.5" SATA SAS Drive Tray Caddy.

Short summary description HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black:
This short summary of the HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 651314-001, 8.89 cm (3.5"), Bezel panel, Black, Serial Attached SCSI (SAS)

Long summary description HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black:
This is an auto-generated long summary of HP 651314-001 drive bay panel 8.89 cm (3.5") Bezel panel Black based on the first three specs of the first five spec groups.

HP 651314-001. Size (imperial): 8.89 cm (3.5"), Type: Bezel panel, Product colour: Black

Features
Size (imperial) *
8.89 cm (3.5")
Type *
Bezel panel
Product colour
Black
Features
Number of HDDs supported
1
HDD interface
Serial Attached SCSI (SAS)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)