Long product name HP QMH2572 8Gb Fibre Channel Host Bus Adapter
:
HP QMH2572 8Gb Fibre Channel Host Bus Adapter
The long product name of HP QMH2572 8Gb Fibre Channel Host Bus Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP QMH2572 8Gb Fibre Channel Host Bus Adapter
More>>>
HP QMH2572 8Gb Fibre Channel Host Bus Adapter:
The official description of HP QMH2572 8Gb Fibre Channel Host Bus Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The HP QMH2572 8Gb Fibre Channel Host Bus Adapter for BladeSystem c-Class is a PCI Express based Type A mezzanine card compatible with Gen8 server blades. It is optimized for virtualization, low power usage, management, security, reliability, availability and serviceability. While providing leading edge 8Gb performance, it is also backward compatible with 4Gb and 2Gb Fibre Channel speeds.
Short summary description HP QMH2572 8Gb Fibre Channel Host Bus Adapter:
This short summary of the HP QMH2572 8Gb Fibre Channel Host Bus Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
HP QMH2572 8Gb Fibre Channel Host Bus Adapter
Long summary description HP QMH2572 8Gb Fibre Channel Host Bus Adapter:
This is an auto-generated long summary of HP QMH2572 8Gb Fibre Channel Host Bus Adapter based on the first three specs of the first five spec groups.
HP QMH2572 8Gb Fibre Channel Host Bus Adapter