Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB Micro SDHC Flash Media Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
647444-B21#0D1
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 38556
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Dec 2017 16:54:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card :
The short editorial description of HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card

HP 4GB Micro SDHC Flash Media Kit
More>>>

HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card:
The official marketing text of HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card as supplied by the manufacturer
Features
Short summary description HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card:
This short summary of the HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card data-sheet is auto-generated and uses the product title and the first six key specs.
HP 4GB Micro SDHC Flash Media Kit, 4 GB, MicroSDHC, Class 6
Long summary description HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card :

HP 4GB Micro SDHC Flash Media Kit. Capacity: 4 GB, Flash card type: MicroSDHC, Flash memory class: Class 6

This is an auto-generated long summary of HP 4GB Micro SDHC Flash Media Kit 4GB MicroSDHC Class 6 memory card based on the first three specs of the first five spec groups.
Memory
Capacity *
Capacity of the storage media.
4 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MicroSDHC
Flash memory class *
Class ratings measure the minimum sustained speed required for recording an even rate of video onto the flash memory card. The class rating number corresponds to the transfer rate measured in megabytes per second. Class 2 cards are designed for a minimum sustained transfer rate of 2 megabytes per second (MB/s), while Class 10 cards are designed for a minimum sustained transfer rate of 10MB/s.
Class 6
Weight & dimensions
Width
The measurement or extent of something from side to side.
10.9 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
14.9 mm
Height
The measurement of the product from head to foot or from base to top.
1 mm
Packaging data
Quantity per pack *
The amount in each pack.
1
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)
X