location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Core i3-2100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
644360-L21
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2022 22:34:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-2100 3.1 GHz
  • - 3 MB L3 LGA 1155 (Socket H2)
  • - Processor cores: 2 32 nm 64-bit 65 W
  • - Maximum internal memory supported by processor: 32 GB DDR3-SDRAM
  • - On-board graphics card Intel® HD Graphics 2000
  • - Box
Long product name HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box :
The long product name of HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Core i3-2100 Processor (3M Cache, 3.10 GHz)
More>>>
HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box:
The official description of HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hyper-Threading Technology (HT Technology)
Today's Intel Hyper-Threading Technology (Intel HT Technology) delivers thread-level parallelism on each processor resulting in more efficient use of processor resources—higher processing throughput—and improved performance on the multi-threaded software of today and tomorrow.

Intel Virtualization Technology (Intel VT)
Increasing manageability, security, and flexibility in IT environments, virtualization technologies like hardware-assisted Intel Virtualization Technology (Intel VT) combined with software-based virtualization solutions provide maximum system utilization by consolidating multiple environments into a single server or PC. By abstracting the software away from the underlying hardware, a world of new usage models opens up that reduce costs, increase management efficiency, strengthen security, while making your computing infrastructure more resilient in the event of a disaster.

Intel 64 Architecture
Intel 64 architecture delivers 64-bit computing on server, workstation, desktop and mobile platforms when combined with supporting software. Intel 64 architecture improves performance by allowing systems to address more than 4 GB of both virtual and physical memory.

Enhanced Intel SpeedStep Technology
Enhanced Intel SpeedStep Technology is an advanced means of enabling very high performance while also meeting the power-conservation needs of mobile systems. Conventional Intel SpeedStep Technology switches both voltage and frequency in tandem between high and low levels in response to processor load.

Intel Fast Memory Access (Intel FMA)
Intel Fast Memory Access is an updated Graphics Memory Controller Hub (GMCH) backbone architecture that improves system performance by optimizing the use of available memory bandwidth and reducing the latency of the memory accesses.

Intel Flex Memory Technology
Facilitates easier upgrades by allowing different memory sizes to be populated and remain in dual-channel mode.

Execute Disable Bit
Execute Disable Bit is a hardware-based security feature that can reduce exposure to viruses and malicious-code attacks and prevent harmful software from executing and propagating on the server or network. Help protect your customers' business assets and reduce the need for costly virus-related repairs by building systems with built-in Intel Execute Disable Bit.

Short summary description HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box:
This short summary of the HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Core i3-2100, Intel® Core™ i3, LGA 1155 (Socket H2), 32 nm, i3-2100, 3.1 GHz, 64-bit

Long summary description HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box:
This is an auto-generated long summary of HP Intel Core i3-2100 processor 3.1 GHz 3 MB L3 Box based on the first three specs of the first five spec groups.

HP Intel Core i3-2100. Processor family: Intel® Core™ i3, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop. Processor package size: 37.5 mm

Processor
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2100
Processor base frequency *
3.1 GHz
Processor family *
Intel® Core™ i3
Processor cores *
2
Processor socket *
LGA 1155 (Socket H2)
Component for
PC
Processor lithography *
32 nm
Processor threads
4
System bus rate
5 GT/s
Processor operating modes *
64-bit
Processor cache
3 MB
Processor cache type
L3
Thermal Design Power (TDP)
65 W
Box *
Yes
CPU multiplier (bus/core ratio)
31
Memory bandwidth supported by processor (max)
21 GB/s
Memory
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory channels *
Dual-channel
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
Graphics
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Desktop
CPU configuration (max)
1
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel® vPro™ Platform Eligibility
No
Operational conditions
Tcase
69.1 °C
Weight & dimensions
Processor package size
37.5 mm
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x