location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Windows Small Business Server 2011 Standard Edition, FIO, FRE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windows Small Business Server 2011 Standard Edition, FIO, FRE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
644247-051 show
Show alternative article codes used in the online market place
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Windows Small Business Server 2011 Standard Edition, FIO, FRE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Language version: French
  • - 64-bit computing
  • - Minimum storage drive space: 120 GB
  • - Minimum RAM: 8 GB
  • - Minimum processor speed: 2 GHz
Long product name HP Windows Small Business Server 2011 Standard Edition, FIO, FRE :
The long product name of HP Windows Small Business Server 2011 Standard Edition, FIO, FRE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows Small Business Server 2011 Standard Edition, Factory Installation Option, FRE
More>>>
HP Windows Small Business Server 2011 Standard Edition, FIO, FRE:
The official description of HP Windows Small Business Server 2011 Standard Edition, FIO, FRE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows Small Business Server 2011 Standard Edition
Your small business deserves the power of a server. Windows Small Business Server 2011 provides small businesses with many of the features used by large companies: email, Internet connection, remote access, support for mobile devices, file and printer sharing, backup and restore - all in one affordable, integrated solution.

​​​​​​​​​Windows Small Business Server 2011​
Designed and priced for small businesses, Windows Small Business Server 2011 is an affordable, all-in-one server solution to help your business run more efficiently.

Simplify Small Business IT
Identify, purchase, install, and manage multiple components and technologies together in an interoperable single-server experience. Reduce administration costs by using an intuitive management interface, one that presents relevant system information and a matching set of tasks.

Increase Business Productivity
Remote Web Access provides a single, simple, consolidated, and highly secure entry point into a small business network. Access files and documents from inside and outside the business through any common web browser.

Desktop Synergies with Windows 7 and Office 2010
By combining Windows 7 and Microsoft Office 2010 with Windows Small Business Server 2011, you will have the IT foundation you need to be more efficient and effective, to easily collaborate with your peers, to work remotely, and to feel confident that all your critical business data is protected.

Mobile Device Support
Integrated setup features configure collaboration services so that you can easily add Windows Phone or other Internet-enabled phones.

Run Business Applications
Supports critical line-of-business applications and runs them on a secure award winning platform.

Help Protect Business Data
Businesses can easily backup server and client data to external and/or internal hard drives and benefit from complete, network-wide security with integrated state of the art protection technologies.

Greater Business Insight
Streamline document access and control information sharing using a centralised data repository that can be accessed from any computer on the network.

Short summary description HP Windows Small Business Server 2011 Standard Edition, FIO, FRE:
This short summary of the HP Windows Small Business Server 2011 Standard Edition, FIO, FRE data-sheet is auto-generated and uses the product title and the first six key specs.

HP Windows Small Business Server 2011 Standard Edition, FIO, FRE, French, 120 GB, 8 GB, 2 GHz, 10240 MB, 1024 x 768 pixels

Long summary description HP Windows Small Business Server 2011 Standard Edition, FIO, FRE:
This is an auto-generated long summary of HP Windows Small Business Server 2011 Standard Edition, FIO, FRE based on the first three specs of the first five spec groups.

HP Windows Small Business Server 2011 Standard Edition, FIO, FRE. Language version: French. Minimum storage drive space: 120 GB, Minimum RAM: 8 GB, Minimum processor speed: 2 GHz. Platform: Windows

License
Language version *
French
System requirements
Minimum storage drive space
120 GB
Minimum RAM
8 GB
Minimum processor speed
2 GHz
Recommended RAM
10240 MB
System requirements
Minimum display resolution requirement
1024 x 768 pixels
Optical drive required
Yes
Architecture support
64-bit computing *
Yes
Other features
Platform
Windows
Mac compatibility
No