location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E3-1270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641915-L21 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:44:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 Family E3-1270 3.4 GHz
  • - 8 MB L3 LGA 1155 (Socket H2)
  • - Processor cores: 4 32 nm 64-bit 80 W
  • - Maximum internal memory supported by processor: 32 GB
Long product name HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3 :
The long product name of HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DL120 G7 Intel Xeon E3-1270 (3.40 GHz/4-core/8MB/80 W) FIO Processor Kit
More>>>
Short summary description HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3:
This short summary of the HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon E3-1270, Intel® Xeon® E3 Family, LGA 1155 (Socket H2), 32 nm, E3-1270, 3.4 GHz, 64-bit

Long summary description HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3:
This is an auto-generated long summary of HP Intel Xeon E3-1270 processor 3.4 GHz 8 MB L3 based on the first three specs of the first five spec groups.

HP Intel Xeon E3-1270. Processor family: Intel® Xeon® E3 Family, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory clock speeds supported by processor: 1066,1333 MHz. Market segment: Desktop. Temperature (max): 69.1 °C

Processor
Processor model *
E3-1270
Processor base frequency *
3.4 GHz
Processor family *
Intel® Xeon® E3 Family
Processor cores *
4
Processor socket *
LGA 1155 (Socket H2)
Component for
PC
Processor lithography *
32 nm
Processor threads
8
System bus rate
5 GT/s
Processor operating modes *
64-bit
Processor boost frequency
3.8 GHz
Processor cache
8 MB
Processor cache type
L3
Thermal Design Power (TDP)
80 W
CPU multiplier (bus/core ratio)
34
Memory bandwidth supported by processor (max)
21 GB/s
Memory
Maximum internal memory supported by processor
32 GB
Memory clock speeds supported by processor
1066, 1333 MHz
Memory channels *
Dual-channel
Memory
ECC
Yes
Graphics
On-board graphics card *
No
Features
Market segment
Desktop
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Wireless Display (Intel® WiDi)
No
Intel FDI Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® vPro™ Platform Eligibility
Yes
Other features
Temperature (max)
69.1 °C