Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 637216-B21

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
637216-B21
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
637216-B21#0D1
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
HDD/SSD enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12973
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Feb 2017 07:13:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 637216-B21 :
The short editorial description of HP 637216-B21

HP 4U Large Form Factor (LFF) Hot Plug Drive Cage Kit
More>>>
Short summary description HP 637216-B21:
This short summary of the HP 637216-B21 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 637216-B21, 1.36 kg, 235.7 x 286.5 x 197.1 mm, 4U
Long summary description HP 637216-B21 :

HP 637216-B21. Weight: 1.36 kg. Dimensions (WxDxH): 235.7 x 286.5 x 197.1 mm, Chassis type: 4U

This is an auto-generated long summary of HP 637216-B21 based on the first three specs of the first five spec groups.
Storage
Hot-swap
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.36 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
235.7 x 286.5 x 197.1 mm
Chassis type
The type of rigid framework onto which is the hosuing for device components.
4U
Weight (imperial)
3
Supported drives form factor
LFF
Country Distributor
United Kingdom 1 distributor(s)