location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Rechargeable Pen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Rechargeable Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
630W7AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337930711 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:02:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Slim Rechargeable Pen :
The long product name of HP Slim Rechargeable Pen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim Rechargeable Pen
More>>>
HP Slim Rechargeable Pen:
The official description of HP Slim Rechargeable Pen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Pen for select HP ProBooks[1]
Compatible only with select education edition HP ProBook's[1], this sleek pen includes a unique pogo-pin design for fast, any direction charging so you can edit, draw, doodle, and take notes just like using a traditional pen and paper, but smarter. Plus, with its stylish design, you can take it anywhere.

Short summary description HP Slim Rechargeable Pen:
This short summary of the HP Slim Rechargeable Pen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Rechargeable Pen, HP, Black, Built-in, Business, 13.9 g, 133.6 mm

Long summary description HP Slim Rechargeable Pen:
This is an auto-generated long summary of HP Slim Rechargeable Pen based on the first three specs of the first five spec groups.

HP Slim Rechargeable Pen. Brand compatibility: HP, Product colour: Black, Battery type: Built-in. Weight: 13.9 g, Width: 133.6 mm, Depth: 7 mm. Package depth: 13.9 mm

Supercharge Your Charge

When inspiration strikes, you don't want to lose it because your pen is out of power. With its flexible pogo pin design, simply park the pen in the charger[2] for just 20 seconds, even in different directions, to get enough power for up to 70 minutes of continuous writing, drawing, and creating[3].

Like Pen To Paper, Only Smarter

Write and draw with ease on the touchscreen with the pen-point accuracy and pressure sensitivity. Edit, draw, doodle, and take notes with the natural feel and control of using traditional pen and paper, only smarter with HP’s intuitive, fast-charging stylus.

Slim and Elegant

Many pens and styli are functional, but they often don't look that great or feel right in your hand. Not here. With its sleek design, this stylish pen is easy to store and carry so you can use it anywhere.

Features
Brand compatibility *
HP
Product colour *
Black
Battery type
Built-in
HP segment
Business
Weight & dimensions
Weight
13.9 g
Width
133.6 mm
Depth
7 mm
Height
8 mm
Packaging data
Package depth
13.9 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)
Disclaimer HP Slim Rechargeable Pen:
Disclaimer

[1] Compatible only with HP Pro x360 Fortis 11 inch G9 Notebook PC, HP Pro x360 Fortis 11 inch G10 Notebook PC and HP Pro x360 435 13.3 inch G9 Notebook PC. Compatible PC Host requires AES 1.0 protocol support. HP Slim Rechargeble Pen Charger is sold saparately.
[2] Charger is included on these select models: HP Pro x360 Fortis 11 inch G9 Notebook PC and HP Pro x360 Fortis 11 inch G10 Notebook PC. HP Slim Rechargeable Pen Charger is sold separately for HP Pro x360 435 13.3 inch G9 Notebook PC.
[3] The maximum capacity of the battery will naturally decrease with time and usage.