HP logo

HP ENVY 17-ch0508sa Intel® Core™ i7 i7-1165G7 Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10317
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jul 2022
Bullet Points HP ENVY 17-ch0508sa Intel® Core™ i7 i7-1165G7 Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
  • - Intel® Core™ i7-1165G7 (up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 4 cores)
  • - Windows 11 Home
  • - 43.9 cm (17.3") diagonal 4K UHD display
  • - Intel® Iris® Xᵉ Graphics
  • - 32 GB memory; 1 TB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: Absolute Home + Office Standard 2 Year. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U9GR9G&selectedCountry=GB&lang=en_US
Long product name HP ENVY 17-ch0508sa Intel® Core™ i7 i7-1165G7 Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

ENVY Laptop 17-ch0508sa, 17.3", Windows 11 Home, Intel® Core™ i7, 32GB RAM, 1TB SSD, 4K UHD, Natural silver

HP ENVY 17-ch0508sa Intel® Core™ i7 i7-1165G7 Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

The power to create the way you want with accurate colors
Unleash your creativity with the HP ENVY 17 Laptop that gives you the performance, features and freedom to create the way you want. Powered by Intel® Core™ processor [1], brings your ideas to life in stunning colors that match your imagination. Your ideas stay your own with privacy features that keep your creations safe.

Short summary description HP ENVY 17-ch0508sa Intel® Core™ i7 i7-1165G7 Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP ENVY 17-ch0508sa, Intel® Core™ i7, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY 17-ch0508sa Intel® Core™ i7 i7-1165G7 Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP ENVY 17-ch0508sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 2.54 kg

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP ENVY 17-ch0508sa Intel® Core™ i7 i7-1165G7 Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver 62A13EA:
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] 4K content required to view full 4K images.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi CERTIFIED 6™ (802.11ax) is backwards compatible with prior 802.11 specs. Wi-Fi CERTIFIED 6™ is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi CERTIFIED 6™ (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
[6] Features may require software or other 3rd party applications to provide the described functionality.
[7] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[8] Internet service required and not included. Subscription required after 30 days.
[9] Microsoft 365 Personal 1-year subscription included. Activation required within 6-months of Windows activation date. Microsoft 365 Family and Microsoft 365 Personal have non-commercial rights and are meant for personal use only. See www.microsoft.com for full details.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Windows MobileMark 18 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2018/ for additional details.
Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17%, player audio level at 100%, played full-screen from local storage, headphone attached, wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
SuperSpeed USB 20Gbps is not available.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Reverting to LastPass basic after 30 days.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel.  If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe Spark and the remaining Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of ocean-bound plastic contained in each component varies by product.
Laptops manufactured with recycled aluminum material in product cover. Percentage of recycled aluminum varies by product.
Keyboard keycap contains post-consumer recycled plastic. Percentage of Post consumer recycled contained in each component varies by product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.