location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Workflow UK Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Workflow UK Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
616H2A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337789838 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 01:08:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 Day Parts Only warranty. (warranty code 3R; warranty ID A065)
Long product name HP LaserJet Workflow UK Keyboard :
The long product name of HP LaserJet Workflow UK Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Workflow UK Keyboard
More>>>
HP LaserJet Workflow UK Keyboard:
The official description of HP LaserJet Workflow UK Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Workflow UK Keyboard:
This short summary of the HP LaserJet Workflow UK Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Workflow UK Keyboard, Keyboard, Black, HP Color LaserJet Enterprise Flow MFP 5800zf 58R10A; HP Color LaserJet Enterprise Flow MFP 6800zf..., 259.1 mm, 146.4 mm, 16.4 mm

Long summary description HP LaserJet Workflow UK Keyboard:
This is an auto-generated long summary of HP LaserJet Workflow UK Keyboard based on the first three specs of the first five spec groups.

HP LaserJet Workflow UK Keyboard. Product type: Keyboard, Product colour: Black, Compatibility: HP Color LaserJet Enterprise Flow MFP 5800zf 58R10A; HP Color LaserJet Enterprise Flow MFP 6800zf.... Width: 259.1 mm, Depth: 146.4 mm, Height: 16.4 mm. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 350 mm

Features
Product type *
Keyboard
Product colour
Black
Features
Compatibility
HP Color LaserJet Enterprise Flow MFP 5800zf 58R10A; HP Color LaserJet Enterprise Flow MFP 6800zf 6QN36A; HP Color LaserJet Enterprise Flow MFP 6800zfsw 6QN37A; HP Color LaserJet Flow MFP 6800zfw+ 6QN38A; HP Color LaserJet Enterprise Flow MFP X57945z 6QP99A; HP Color LaserJet Enterprise Flow MFP X677zs 6QQ02A; HP Color LaserJet Enterprise Flow MFP X677z+ 6QQ03A; HP Color LaserJet Enterprise Flow MFP X67755zs 49K87A; HP Color LaserJet Enterprise Flow MFP X67765zs 49K91A; HP Color LaserJet Enterprise Flow MFP X67755z+ 49K88A; HP Color LaserJet Enterprise Flow MFP X67765z+ 49K92A
Weight & dimensions
Width
259.1 mm
Depth
146.4 mm
Height
16.4 mm
Weight
290 g
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
350 mm
Package height
78 mm
Package weight
4 kg
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)