Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant SL335s G7 Socket C32 1U Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant SL335s G7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
614045-B21#0D1
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
server barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25475
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: Global limited
Long product name HP ProLiant SL335s G7 Socket C32 1U Grey :
The short editorial description of HP ProLiant SL335s G7 Socket C32 1U Grey

HP ProLiant SL335s G7 1U Right Tray Node Server
More>>>

HP ProLiant SL335s G7 Socket C32 1U Grey:
The official marketing text of HP ProLiant SL335s G7 Socket C32 1U Grey as supplied by the manufacturer
The HP ProLiant SL335s G7 Server is part of the latest family, the HP ProLiant SL6500 Scalable System, of HP server solutions optimized for scale-out customers to greatly reduce costs and maximize power efficiency by sharing power supplies and fans, while providing an infrastructure that is easy to access and service. Customers can deploy up to eight independent HP ProLiant SL335s G7 Servers into the 4U HP ProLiant SL6500 Chassis.

The server supports up to two AMD® Opteron® processors with 12 DDR3 DIMM sockets (128 GB) and 4 large form factor (LFF) or 8 small form factor (SFF) hard drives. With the SL335s G7 Server you can redefine your data center with the high efficiency multi-node chassis which offers shared power and cooling, with front I/O cabling that is easier for servicing. The HP ProLiant SL335s G7 Server is ideal for environments needing high density compute at a low cost.

Scale without Limits

• Support for 12 DIMM slots, up to two AMD Opteron 4100 series processors and four (4) 3.5-inch (LFF) or eight (8) 2.5-inch (SFF) hard disk drives


Redefine Data Center Efficiency

• High efficiency, multi-node chassis with shared power supply and fan


Deploy with Confidence

• Easy Setup CD for rapid deployments
Short summary description HP ProLiant SL335s G7 Socket C32 1U Grey:
This short summary of the HP ProLiant SL335s G7 Socket C32 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProLiant SL335s G7, Socket C32, AMD, Opteron, 2.8 GHz, AMD SP5100, 192 GB
Long summary description HP ProLiant SL335s G7 Socket C32 1U Grey :

HP ProLiant SL335s G7. Processor socket: Socket C32, Processor family: AMD, Compatible processor series: Opteron. Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 32 GB, Supported RDIMM clock speeds: 800,1066,1333 MHz. Controller interface type: B110i, RAID levels: 0, 1, 10, Supported hard disk drive sizes: 2.5,3.5". Networking features: Gigabit Ethernet, Copper ethernet cabling technology: 1000BASE-T,1000BASE-TX,100BASE-TX,10BASE-T, Ethernet LAN data rates: 10,100,1000 Mbit/s. Maximum graphics adapter memory: 64 MB

This is an auto-generated long summary of HP ProLiant SL335s G7 Socket C32 1U Grey based on the first three specs of the first five spec groups.
Processor
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket C32
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Opteron
Supported processor frequency (max)
2.8 GHz
AMD Opteron series
4100
Motherboard southbridge
AMD SP5100
Memory
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
12
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Maximum RDIMM memory
192 GB
Maximum UDIMM memory
32 GB
Supported RDIMM clock speeds
800,1066,1333 MHz
Supported UDIMM clock speeds
800,1066,1333 MHz
Supported DIMM module capacities
16GB,4GB
Storage
Number of hard drives supported *
The total number of hard drives that can be used in/with this product.
8
Hot-swap hard drive bays *
Hot-swap hard drives are drives that can be removed and replaced during operation. Hot-swap hard drives are placed into hot-swap hard drive bays inside computers.
No
Controller interface type
B110i
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 10
Supported hard disk drive sizes
The size of the hard disk drives which can be used by the device.
2.5,3.5"
Supported storage drive interfaces
SAS, Serial ATA
Networking
Networking features
Gigabit Ethernet
Copper ethernet cabling technology
1000BASE-T,1000BASE-TX,100BASE-TX,10BASE-T
Networking
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Expansion slots
PCI Express x16 slots
1
PCI Express slots version
2.0
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
64 MB
Design
Form factor *
The shape or design of the product.
1U
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Performance
Optical drive type
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Server Red Hat Enterprise Linux SUSE Linux Enterprise Server
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
90 - 264
AC input frequency
47/63
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
448 mm
Depth
The distance from the front to the back of something.
895.5 mm
Height
The measurement of the product from head to foot or from base to top.
176.8 mm
Other features
Graphics adapter family
AMD
Country Distributor
United Kingdom 1 distributor(s)
X