Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 613431 Internal Ethernet 10000Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
613431
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
613431-B21#0D1
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23519
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 16 Dec 2017 14:06:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 613431 Internal Ethernet 10000Mbit/s networking card :
The short editorial description of HP 613431 Internal Ethernet 10000Mbit/s networking card

NC553m 10Gigabit Server Adapter - PCI Express x8 - 2 Port - 10GBase-KX4 - Internal
More>>>

HP 613431 Internal Ethernet 10000Mbit/s networking card:
The official marketing text of HP 613431 Internal Ethernet 10000Mbit/s networking card as supplied by the manufacturer
The HP NC553m 10Gb 2-port FlexFabric Adapter (NC553m FlexFabric Adapter) delivers the performance benefits and cost savings of converged network connectivity for HP BladeSystem servers. The dual-port NC553m optimizes network and storage traffic with hardware acceleration and offloads for stateless TCP/IP, TCP Offload Engine (TOE), and Fibre Channel.

- Reduce Lifecycle Costs.
- Power advantages.
- Simplify infrastructure.
- Best-in-Class 10GbE NIC performance.
Short summary description HP 613431 Internal Ethernet 10000Mbit/s networking card:
This short summary of the HP 613431 Internal Ethernet 10000Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
HP 613431, Internal, Wired, PCI-E, Ethernet, 10000 Mbit/s
Long summary description HP 613431 Internal Ethernet 10000Mbit/s networking card :

HP 613431. Internal, Connectivity technology: Wired, Host interface: PCI-E, Interface: Ethernet. Data transfer rate (max): 10000 Mbit/s

This is an auto-generated long summary of HP 613431 Internal Ethernet 10000Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-E
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
10000 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1p,IEEE 802.1Q,IEEE 802.3ad,IEEE 802.3ae,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking
Flow control support
Yes
Jumbo frames support
Yes
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL, CE, EN 60590
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Server Red Hat Enterprise Linux SUSE Linux Enterprise Serve
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
X