location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60K47C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786702488 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 01:03:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 7.5 ppm (black) and 5.5 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: One-year limited warranty. For more info please visit us at http://support.hp.com .For full terms and conditions visit: www.hp.com/go/orderdocuments .Warranty and support options vary by product, country, and local legal requirements
Long product name HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF :
The long product name of HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet Ink Advantage 2875 All-in-One Printer
More>>>
HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
The official description of HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The leader for simple, stress-free printing.[1] Effortlessly print/scan/copy with this compact, wireless printer with optional high-yield cartridges, paired with the easiest-to-use print app. From return labels to recipes, enjoy a seamless experience from the World’s #1 Printer Company.[2,3]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
This short summary of the HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
This is an auto-generated long summary of HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF based on the first three specs of the first five spec groups.

HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Simple setup with the easiest-to-use print app

Get started fast by following simple steps on the best and easiest-to-use print app.[2]
Easily print shipping labels or your favorite recipes and get a lot from one device – print, scan, and copy.
Handle all your printing tasks quickly from the intuitively easy-to-use control panel with buttons.
Print, scan, copy, or fax right from your smartphone with the best and easiest-to-use HP app.[2]

Stay connected with our most reliable Wi-Fi®[4]

Be always ready to print with our most reliable Wi-Fi® that automatically reconnects if connection is lost.[4]
Stay connected with our best and most reliable Wi-Fi® so you can quickly print from your smartphone.[4,2]
Built-in wireless lets you easily access, print, and share from any device on your network.[4]

Driving innovation with 60% recycled plastic[5]

Choose printers made with at least 60% recycled plastic.[5]
For every page you print, HP protects, restores and manages forests in equal measure.[6]
Recycle your Original HP ink cartridges after use for free with the HP Planet Partners program.[7]

Rely on high-quality prints with low-cost inks

Even if you print a lot, you'll save a lot with the optional low-cost, high-yield Original HP inks.
From school projects to personal documents, get high-quality printing for all your needs.
Original HP inks deliver sharp text and vivid colours to everything you print.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
7.5 ppm
Print speed (ISO/IEC 24734) colour
5.5 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
16 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Maximum number of copies
9 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound power level (printing)
6.1 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura, Mac OS X 12.0 Monterey
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
EN 55032:2015+A11:2020 CLASS B, IEC 61000-4-2:2008,EC 61000-4-2:2008, IEC 61000-4-3:2020,IEC 61000-4-4:2012, IEC 61000-4-5:2014+A1:2017, IEC 61000-4-6:2013, IEC 61000-4-8:2009, IEC 61000-4-11:2004+A1:2017, EN 301 489-1 V2.2.3,EN 301 489-17 V3.2.4, FCC CFR 47 PART 15, ICES-003, ISSUE 7
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
425 mm
Depth
304 mm
Height
154 mm
Weight
3.42 kg
Packaging data
Package width
475 mm
Package depth
191 mm
Package height
354 mm
Package weight
4.48 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
240 pages
Included cartridge capacity (CMY)
100 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
325 g
Layers per pallet
6 pc(s)
Products per pallet
72 pc(s)
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 11, : 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, Internet Explorer.
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DeskJet Ink Advantage 2875 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:
Disclaimer

[1] Based on 2023 CYQ1 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2023 CYQ1 Release. Includes shipments of all HP Deskjet in-class printers.
[2] Compared to OEM printing apps for the majority of top-selling, network-capable inkjet/laser printers and all-in-ones for the home and office, priced ≤$450 USD. Printers selected by market share as reported by IDC Quarterly Hardcopy Peripherals Tracker – Final Historical CYQ1 2023. Claim based on research of printer manufacturer’s print apps and Keypoint Intelligence hands-on testing and study commissioned by HP, July 2023. For details, please see: keypointintelligence.com/HPSmartapp. Requires HP app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com .
[3] Based on 2022 Q4 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2022 Q4 Release. Includes shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
[4] HP DeskJet Ink Advantage 2800 Printer Series has self-healing Wi-Fi , HP’s best and most reliable wireless technology. Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz operations only. Learn more at www.hp.com/go/mobileprinting .
[5] Percentage of recycled plastic is calculated by plastic total weight.
[6] HP works collaboratively with non-profit partners to manage, restore and protect forests in many locations. With HP, every print is addressed through HP’s Forest Positive framework to counteract risks of deforestation. www.hp.com/forestfirst .
[7] HP Planet Partners' program availability varies. For details, see www.hp.com/hprecycle .

Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies
Weight vary as per configuration
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
For more information about page yields for replacement cartridges see http://hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.
Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP Smart app account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting